ifm electronic gmbh Connecting cable with socket E12296

Description
Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of the food and beverage industry 8-pole connection Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of the food and beverage industry 8-pole connection Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E12296 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E12296
Connecting cable with socket E12296
Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of the food and beverage industry 8-pole connection Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of the food and beverage industry
  • 8-pole connection
  • Wide operating temperature range
  • Angled type for use where space is restricted

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E12296 - ifm efector inc.
Malvern, PA, United States
Female cordset
E12296
Female cordset E12296
Permanent, reliable sealing even when mounted without tools High protection rating for the food and beverage industry 8-pole connection Wide operating temperature range Angled type for use where space is restricted For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the food and beverage industry
  • 8-pole connection
  • Wide operating temperature range
  • Angled type for use where space is restricted

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12296-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12296-ND
Circular Cable Assemblies 2330-E12296-ND
FEMALE CORDSET; <30VAC; 10M PVC;

FEMALE CORDSET; <30VAC; 10M PVC;

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12296 E12296 2330-E12296-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details