ifm efector inc. Female cordset EVC151

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - EVC151 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVC151
Female cordset EVC151
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - EVC151 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVC151
Connecting cable with socket EVC151
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Circular Cable Assemblies - 2330-EVC151-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC151-ND
Circular Cable Assemblies 2330-EVC151-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M8 Sensor cable ifm efector EVC151 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 Sensor cable ifm efector EVC151
M8 Sensor cable ifm efector EVC151
The 4-pole M8 sensor cable EVC151 from ifm is the optimum connection cable for sensors. The silicone-free and halogen-free sensor cable EVC151 with gold-plated contacts has a straight M8 socket and a 5m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the protection rating IP67/IP68/IP69K, the M8 sensor cable EVC151 is ideal for use in factory automation, tool industry, machine building and hydraulics.

The 4-pole M8 sensor cable EVC151 from ifm is the optimum connection cable for sensors. The silicone-free and halogen-free sensor cable EVC151 with gold-plated contacts has a straight M8 socket and a 5m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the protection rating IP67/IP68/IP69K, the M8 sensor cable EVC151 is ideal for use in factory automation, tool industry, machine building and hydraulics.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC151 EVC151 2330-EVC151-ND
Product Name Female cordset Connecting cable with socket Circular Cable Assemblies M8 Sensor cable ifm efector EVC151
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - E12432 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 0.9843 ft (3 dm)
View Details
5 suppliers