ifm efector inc. All male cordsets EVC077

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
All male cordsets - EVC077 - ifm efector inc.
Malvern, PA, United States
All male cordsets
EVC077
All male cordsets EVC077
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range

Learn more
Please see the technical note under "Downloads"

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with plug - EVC077 - ifm electronic gmbh
Essen, Germany
Connecting cable with plug
EVC077
Connecting cable with plug EVC077
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range

Please see the technical note under "Downloads"

Supplier's Site
Circular Cable Assemblies - 2330-EVC077-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC077-ND
Circular Cable Assemblies 2330-EVC077-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M12 connection cable ifm efector EVC077 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 connection cable ifm efector EVC077
M12 connection cable ifm efector EVC077
The 4-pole M12 connection cable EVC077 from ifm is the optimum connection cable for wiring blocks or any M12 socket connection. The EVC077 cable consists of a straight M12 male connector and a 5m PUR cable. The M12 coupling nut from diecast zinc is secured against shock and vibration. The silicone-free and halogen-free sensor cable EVC077 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP68 the M12 sensor cable EVC077 is ideal for use in factory automation and also in difficult applications.

The 4-pole M12 connection cable EVC077 from ifm is the optimum connection cable for wiring blocks or any M12 socket connection. The EVC077 cable consists of a straight M12 male connector and a 5m PUR cable. The M12 coupling nut from diecast zinc is secured against shock and vibration. The silicone-free and halogen-free sensor cable EVC077 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP68 the M12 sensor cable EVC077 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC077 EVC077 2330-EVC077-ND
Product Name All male cordsets Connecting cable with plug Circular Cable Assemblies M12 connection cable ifm efector EVC077
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian); CE, cULus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female cordset - E18112 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 16.4 ft (50 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers