ifm electronic gmbh Connecting cable with socket E12404

Description
8-pole connection Good electromagnetic compatibility thanks to shielded cable High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
8-pole connection Good electromagnetic compatibility thanks to shielded cable High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E12404 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E12404
Connecting cable with socket E12404
8-pole connection Good electromagnetic compatibility thanks to shielded cable High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Reliable transmission of the sensor signals
  • Wide operating temperature range

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E12404 - ifm efector inc.
Malvern, PA, United States
Female cordset
E12404
Female cordset E12404
8-pole connection Shielded cable for good electromagnetic immunity High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • Shielded cable for good electromagnetic immunity
  • High protection rating for the requirements of harsh industrial environments
  • Reliable transmission of the sensor signals
  • Wide operating temperature range

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12404-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12404-ND
Circular Cable Assemblies 2330-E12404-ND
CORDSET, M12 FEMALE TO PIGTAIL,

CORDSET, M12 FEMALE TO PIGTAIL,

Buy Now Datasheet
M12 shielded sensor cable ifm efector E12404 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 shielded sensor cable ifm efector E12404
M12 shielded sensor cable ifm efector E12404
The shielded 8-pole M12 sensor cable E12404 from ifm electronic is an optimal connection cable for signal transmission for sensors in electromagnetically charged applications. The sensor cable E12404 has a straight female M12 connector and a 10 m PUR cable. The M12 coupling nut from nickel-plated brass is secured against shock and vibration. Shielded sensor cable E12404 with PUR jacket is resistant to oils and coolants. Through the protection rating of IP67, the 8-pin M12 sensor cable E12404 is ideal for use in factory automation and also in difficult applications.

The shielded 8-pole M12 sensor cable E12404 from ifm electronic is an optimal connection cable for signal transmission for sensors in electromagnetically charged applications. The sensor cable E12404 has a straight female M12 connector and a 10 m PUR cable. The M12 coupling nut from nickel-plated brass is secured against shock and vibration. Shielded sensor cable E12404 with PUR jacket is resistant to oils and coolants. Through the protection rating of IP67, the 8-pin M12 sensor cable E12404 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12404 E12404 2330-E12404-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 shielded sensor cable ifm efector E12404
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details