ifm electronic gmbh Connecting cable with socket EVF462

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVF462 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVF462
Connecting cable with socket EVF462
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable sheath made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large operating temperature range and high protection rating
Supplier's Site
Female cordset - EVF462 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVF462
Female cordset EVF462
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable jacket made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Cable Assemblies Cable Assemblies
Product Number EVF462 EVF462
Product Name Connecting cable with socket Female cordset
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21068F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details