ifm electronic gmbh Connecting cable with plug EVC835

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Please see the technical note under "Downloads"
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Please see the technical note under "Downloads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with plug - EVC835 - ifm electronic gmbh
Essen, Germany
Connecting cable with plug
EVC835
Connecting cable with plug EVC835
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range

Please see the technical note under "Downloads"

Supplier's Site
All male cordsets - EVC835 - ifm efector inc.
Malvern, PA, United States
All male cordsets
EVC835
All male cordsets EVC835
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range

Learn more
Please see the technical note under "Downloads"

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
M12 male cordset ifm efector EVC835 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 male cordset ifm efector EVC835
M12 male cordset ifm efector EVC835
The 4-pole M12 male cable EVC835 from ifm is the optimum connection cable for sensors. The EVC835 sensor cable consists of a straight M12 plug and a 4 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC835 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67/IP68/IP69K, the M12 sensor cable EVC835 is ideal for use in factory automation and also in difficult applications.

The 4-pole M12 male cable EVC835 from ifm is the optimum connection cable for sensors. The EVC835 sensor cable consists of a straight M12 plug and a 4 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC835 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67/IP68/IP69K, the M12 sensor cable EVC835 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC835 EVC835
Product Name Connecting cable with plug All male cordsets M12 male cordset ifm efector EVC835
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; CE, cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details