Learn more
View other products in this family of cables
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Cable Assembly 16.40' (5.00m)
The 3-pole M8 sensor cable EVC142 from ifm is the optimum connection cable for sensors. The silicone-free and halogen-free sensor cable EVC142 with gold-plated contacts has a straight M8 socket and a 5 m PUR cable. The M8 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the protection rating IP67/IP68/IP69K, the M8 sensor cable EVC142 is ideal for use in factory automation, tool industry, machine building and hydraulics.
| ifm efector inc. | ifm electronic gmbh | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | EVC142 | EVC142 | 2330-EVC142-ND | |
| Product Name | Female cordset | Connecting cable with socket | Circular Cable Assemblies | M8 Sensor cable ifm efector EVC142 |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 5 ft (15.24 dm) | |
| Gender | Male-Male; Female-Female | |||
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) | CE Marking; UL Recognized Component Mark (US and Canadian) | cRUus | |
| Rated Temperature | -25 to 90 C (-13 to 194 F) | -25 to 90 C (-13 to 194 F) | -25 to 90 C (-13 to 194 F) |