ifm electronic gmbh Connecting cable with plug EVC893

Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet
Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with plug - EVC893 - ifm electronic gmbh
Essen, Germany
Connecting cable with plug
EVC893
Connecting cable with plug EVC893
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
All male cordsets - EVC893 - ifm efector inc.
Malvern, PA, United States
All male cordsets
EVC893
All male cordsets EVC893
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the requirements of harsh industrial environments
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC893-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC893-ND
Circular Cable Assemblies 2330-EVC893-ND
ETHERNET CABLE; 2M; PUR; M12 MAL

ETHERNET CABLE; 2M; PUR; M12 MAL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC893 EVC893 2330-EVC893-ND
Product Name Connecting cable with plug All male cordsets Circular Cable Assemblies
Application Instrumentation and Control; LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details