ifm electronic gmbh Connecting cable with socket E11807

Description
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E11807 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E11807
Connecting cable with socket E11807
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Reliable transmission of the sensor signals

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E11807 - ifm efector inc.
Malvern, PA, United States
Female cordset
E11807
Female cordset E11807
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Reliable transmission of the sensor signals

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E11807-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E11807-ND
Circular Cable Assemblies 2330-E11807-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M12 Sensor cable ifm efector E11807 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector E11807
M12 Sensor cable ifm efector E11807
The 8-pole M12 sensor cable E11807 from ifm is the optimum connection cable for sensors. The E11807 sensor cable consists of an angled M12 socket and a 5 m PUR cable. The halogen-free sensor cable E11807 is resistant to oils and coolants. Thanks to the protection rating IP68, the M12 sensor cable E11807 is ideal for use in factory automation and also in difficult applications.

The 8-pole M12 sensor cable E11807 from ifm is the optimum connection cable for sensors. The E11807 sensor cable consists of an angled M12 socket and a 5 m PUR cable. The halogen-free sensor cable E11807 is resistant to oils and coolants. Thanks to the protection rating IP68, the M12 sensor cable E11807 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E11807 E11807 2330-E11807-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 Sensor cable ifm efector E11807
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details