ifm electronic gmbh Connecting cable with socket EVC545

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Vibration and shock resistant thanks to coupling ring with locking mechanism Continuously high EMC interference protection against noise field interference
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Vibration and shock resistant thanks to coupling ring with locking mechanism Continuously high EMC interference protection against noise field interference
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVC545 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVC545
Connecting cable with socket EVC545
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Vibration and shock resistant thanks to coupling ring with locking mechanism Continuously high EMC interference protection against noise field interference
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • Mechanical end stop to protect the O-ring from destruction
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Continuously high EMC interference protection against noise field interference
Supplier's Site
Female cordset - EVC545 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVC545
Female cordset EVC545
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Vibration and shock resistant thanks to coupling ring with locking mechanism Continuously high EMC interference protection against noise field interference Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • Mechanical end stop to protect the O-ring from destruction
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Continuously high EMC interference protection against noise field interference

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC545-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC545-ND
Circular Cable Assemblies 2330-EVC545-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M12 shielded sensor cable ifm efector EVC545 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 shielded sensor cable ifm efector EVC545
M12 shielded sensor cable ifm efector EVC545
The shielded 5-pole M12 sensor cable EVC545 from ifm electronic is an optimal connection cable for signal transmission for sensors in electromagnetically charged applications. The sensor cable EVC545 has a straight female M12 connector and a 5 m PUR cable. The M12 coupling nut from diecast zinc is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC545 with gold plated contacts is resistant to oils and coolants. Through the protection rating of IP65/IP67, the M12 sensor cable EVC545 is ideal for use in factory automation and also in difficult applications.

The shielded 5-pole M12 sensor cable EVC545 from ifm electronic is an optimal connection cable for signal transmission for sensors in electromagnetically charged applications. The sensor cable EVC545 has a straight female M12 connector and a 5 m PUR cable. The M12 coupling nut from diecast zinc is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC545 with gold plated contacts is resistant to oils and coolants. Through the protection rating of IP65/IP67, the M12 sensor cable EVC545 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC545 EVC545 2330-EVC545-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 shielded sensor cable ifm efector EVC545
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details