ifm efector inc. Female cordset E11231

Description
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - E11231 - ifm efector inc.
Malvern, PA, United States
Female cordset
E11231
Female cordset E11231
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Gold-plated contacts for reliable electrical connections
  • Wide operating temperature range
  • Angled type for use where space is restricted

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - E11231 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E11231
Connecting cable with socket E11231
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Gold-plated contacts for reliable electrical connections
  • Wide operating temperature range
  • Angled type for use where space is restricted

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Sensor & Actuator Cables - 1365407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
1365407
Sensor & Actuator Cables 1365407
ifm electronic E11231

ifm electronic E11231

Supplier's Site
Circular Cable Assemblies - 2330-E11231-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E11231-ND
Circular Cable Assemblies 2330-E11231-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E11231 E11231 1365407 2330-E11231-ND
Product Name Female cordset Connecting cable with socket Sensor & Actuator Cables Circular Cable Assemblies
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking CE Marking RoHS
Rated Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC016 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 1.97 ft (6 dm)
View Details
4 suppliers
Between Series Adapter Cables - 2330-E30136-ND - DigiKey
Specs
Product Type Serial; USB
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details