ifm electronic gmbh Connecting cable with socket EVC088

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVC088 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVC088
Connecting cable with socket EVC088
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Please see the technical note under "Downloads"

Supplier's Site
Female cordset - EVC088 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVC088
Female cordset EVC088
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more
Please see the technical note under "Downloads"

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC088-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC088-ND
Circular Cable Assemblies 2330-EVC088-ND
CBL 4POS PLUG RA TO WIRE 82'

CBL 4POS PLUG RA TO WIRE 82'

Buy Now Datasheet
M12 Sensor cable ifm efector EVC088 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVC088
M12 Sensor cable ifm efector EVC088
The 4-pole M12 sensor cable EVC088 from ifm is the optimum connection cable for sensors. The EVC084 sensor cable consists of an angled M12 socket and a 25 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC088 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67/IP68/IP69K, the M12 sensor cable EVC088 is ideal for use in factory automation and also in difficult applications.

The 4-pole M12 sensor cable EVC088 from ifm is the optimum connection cable for sensors. The EVC084 sensor cable consists of an angled M12 socket and a 25 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC088 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67/IP68/IP69K, the M12 sensor cable EVC088 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC088 EVC088 2330-EVC088-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 Sensor cable ifm efector EVC088
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Cable Length 82.02 ft (250 dm) 82 ft (250 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data