ifm electronic gmbh Connecting cable with socket E12260

Description
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E12260 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E12260
Connecting cable with socket E12260
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Gold-plated contacts for reliable electrical connections
  • Wide operating temperature range
  • Angled type for use where space is restricted

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E12260 - ifm efector inc.
Malvern, PA, United States
Female cordset
E12260
Female cordset E12260
8-pole connection High protection rating for the requirements of harsh industrial environments Gold-plated contacts for reliable electrical connections Wide operating temperature range Angled type for use where space is restricted For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Gold-plated contacts for reliable electrical connections
  • Wide operating temperature range
  • Angled type for use where space is restricted

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12260-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12260-ND
Circular Cable Assemblies 2330-E12260-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12260 E12260 2330-E12260-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/406-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details