RECOM Power, Inc. DC DC Converters REC30-2415D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2594-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2594-5-ND
DC DC Converters 945-2594-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC30-2415D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC30-2415D
Power Supplies - Board Mount - DC DC Converters REC30-2415D
DC DC CONVERTER +/-15V 30W

DC DC CONVERTER +/-15V 30W

Supplier's Site
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power - 76Y2364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
76Y2364
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power 76Y2364
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2594-5-ND REC30-2415D 76Y2364
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-31 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details