RECOM Power, Inc. DC DC Converters REC3-0505SRW/H4/A

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power is designed for medical applications, providing a regulated output of 5V at a maximum current of 600mA, with a total output power of 3W. It features a 2:1 input voltage range, allowing for input voltages between 4.5V and 9V. The converter is equipped with continuous short circuit protection and has an efficiency rating of up to 86%. It is available in multiple packaging options, including DIP24 and SMD, and complies with RoHS standards. The product is suitable for applications requiring reliable power supply solutions in medical environments.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power is designed for medical applications, providing a regulated output of 5V at a maximum current of 600mA, with a total output power of 3W. It features a 2:1 input voltage range, allowing for input voltages between 4.5V and 9V. The converter is equipped with continuous short circuit protection and has an efficiency rating of up to 86%. It is available in multiple packaging options, including DIP24 and SMD, and complies with RoHS standards. The product is suitable for applications requiring reliable power supply solutions in medical environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1154-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1154-ND
DC DC Converters 945-1154-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power - 63X1027 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power
63X1027
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power 63X1027
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Depth:32mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Depth:32mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3-0505SRW/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-0505SRW/H4/A
Power Supplies - Board Mount - DC DC Converters REC3-0505SRW/H4/A
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1154-ND 63X1027 REC3-0505SRW/H4/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details