RECOM Power, Inc. DC DC Converters REC20-4815SZ

Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC20-4815SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC20-4815SZ-ND
DC DC Converters REC20-4815SZ-ND
Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-4815SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-4815SZ
Power Supplies - Board Mount - DC DC Converters REC20-4815SZ
DC DC CONVERTER 15V 20W

DC DC CONVERTER 15V 20W

Supplier's Site
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power - 76Y2349 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power
76Y2349
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power 76Y2349
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC20-4815SZ-ND REC20-4815SZ 76Y2349
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC AC Wall Power Adapters - 237-1887-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers