RECOM Power, Inc. DC DC Converters REC20-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3338-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3338-ND
DC DC Converters 945-3338-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 1486-REC20-2412S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REC20-2412S-CHP
DC DC Converters 1486-REC20-2412S-CHP
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-2412S
Power Supplies - Board Mount - DC DC Converters REC20-2412S
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Supplier's Site
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power - 76Y2331 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
76Y2331
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power 76Y2331
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3338-ND REC20-2412S 76Y2331
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227899 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details