RECOM Power, Inc. DC DC Converters REC30-1212S

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-1212S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-1212S-ND
DC DC Converters REC30-1212S-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC30-1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC30-1212S
Power Supplies - Board Mount - DC DC Converters REC30-1212S
DC DC CONVERTER 12V 30W

DC DC CONVERTER 12V 30W

Supplier's Site
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power - 76Y2355 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
76Y2355
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power 76Y2355
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC30-1212S-ND REC30-1212S 76Y2355
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details