RECOM Power, Inc. DC DC Converters REC30-485.1S

Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-485.1S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-485.1S-ND
DC DC Converters REC30-485.1S-ND
Isolated Module DC DC Converter 1 Output 5.1V 6A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 6A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC30-485.1S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC30-485.1S
Power Supplies - Board Mount - DC DC Converters REC30-485.1S
DC DC CONVERTER 5.1V 30W

DC DC CONVERTER 5.1V 30W

Supplier's Site
Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power - 76Y2382 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power
76Y2382
Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power 76Y2382
DC-DC CONVERTER, 5.1V, 6A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 6A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC30-485.1S-ND REC30-485.1S 76Y2382
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details