RECOM Power, Inc. DC DC Converters REC20-485.1S

Description
Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC20-485.1S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC20-485.1S-ND
DC DC Converters REC20-485.1S-ND
Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Recom Power - 76Y2352 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Recom Power
76Y2352
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Recom Power 76Y2352
DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-485.1S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-485.1S
Power Supplies - Board Mount - DC DC Converters REC20-485.1S
DC DC CONVERTER 5.1V 20W

DC DC CONVERTER 5.1V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC20-485.1S-ND 76Y2352 REC20-485.1S
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details