RECOM Power, Inc. DC DC Converters REC30-243.4SZ

Description
Isolated Module DC DC Converter 1 Output 3.4V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.4V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-243.4SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-243.4SZ-ND
DC DC Converters REC30-243.4SZ-ND
Isolated Module DC DC Converter 1 Output 3.4V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.4V 6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC30-243.4SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC30-243.4SZ
Power Supplies - Board Mount - DC DC Converters REC30-243.4SZ
DC DC CONVERTER 3.4V 30W

DC DC CONVERTER 3.4V 30W

Supplier's Site
Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power - 76Y2369 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power
76Y2369
Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power 76Y2369
DC-DC CONVERTER, 3.4V, 6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.4V, 6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC30-243.4SZ-ND REC30-243.4SZ 76Y2369
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1422-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers