RECOM Power, Inc. DC DC Converters REC3-0505SR/H1

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.25V - 5.75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.25V - 5.75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1458-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1458-5-ND
DC DC Converters 945-1458-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.25V - 5.75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.25V - 5.75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3-0505SR/H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-0505SR/H1
Power Supplies - Board Mount - DC DC Converters REC3-0505SR/H1
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power - 63X0993 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
63X0993
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power 63X0993
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1458-5-ND REC3-0505SR/H1 63X0993
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.2 to 5.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-50B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details