RECOM Power, Inc. DC DC Converters REC20-2412DZ

Description
Isolated Module DC DC Converter 2 Output 12V -12V 834mA, 834mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 834mA, 834mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2605-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2605-5-ND
DC DC Converters 945-2605-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 834mA, 834mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 834mA, 834mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-2412DZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-2412DZ
Power Supplies - Board Mount - DC DC Converters REC20-2412DZ
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 76Y2330 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
76Y2330
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 76Y2330
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2605-5-ND REC20-2412DZ 76Y2330
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.8340 amps 0.8350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-1.5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
DC/DC converter - 787-1650 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers