RECOM Power, Inc. DC DC Converters REC5-1209SRW/H4/A

Description
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1874-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1874-5-ND
DC DC Converters 945-1874-5-ND
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-1209SRW/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-1209SRW/H4/A
Power Supplies - Board Mount - DC DC Converters REC5-1209SRW/H4/A
DC DC CONVERTER 9V 5W

DC DC CONVERTER 9V 5W

Supplier's Site
Dc-Dc Converter, Medical, 9V, 0.556A; Power Supply Approvals Recom Power - 63X5007 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.556A; Power Supply Approvals Recom Power
63X5007
Dc-Dc Converter, Medical, 9V, 0.556A; Power Supply Approvals Recom Power 63X5007
DC-DC CONVERTER, MEDICAL, 9V, 0.556A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.556A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1874-5-ND REC5-1209SRW/H4/A 63X5007
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 9V, 0.556A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.5560 amps 0.5560 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details