RECOM Power, Inc. DC DC Converters REC15E-2412SZ

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3200-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3200-ND
DC DC Converters 945-3200-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC15E-2412SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC15E-2412SZ
Power Supplies - Board Mount - DC DC Converters REC15E-2412SZ
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power - 69AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
69AC5379
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power 69AC5379
DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3200-ND REC15E-2412SZ 69AC5379
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details