RECOM Power, Inc. DC DC Converters REC20-123.4S

Description
Isolated Module DC DC Converter 1 Output 3.4V 5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.4V 5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC20-123.4S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC20-123.4S-ND
DC DC Converters REC20-123.4S-ND
Isolated Module DC DC Converter 1 Output 3.4V 5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.4V 5A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-123.4S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-123.4S
Power Supplies - Board Mount - DC DC Converters REC20-123.4S
DC DC CONVERTER 3.4V 20W

DC DC CONVERTER 3.4V 20W

Supplier's Site
Dc-Dc Converter, 3.4V, 5A; Power Supply Approvals Recom Power - 76Y2326 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.4V, 5A; Power Supply Approvals Recom Power
76Y2326
Dc-Dc Converter, 3.4V, 5A; Power Supply Approvals Recom Power 76Y2326
DC-DC CONVERTER, 3.4V, 5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.4V, 5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC20-123.4S-ND REC20-123.4S 76Y2326
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.4V, 5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details