RECOM Power, Inc. DC DC Converters REC30-4812SZ

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2597-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2597-5-ND
DC DC Converters 945-2597-5-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-REC30-4812SZ-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REC30-4812SZ-CHP
DC DC Converters 1486-REC30-4812SZ-CHP
DC DC CONVERTER 12V 30W

DC DC CONVERTER 12V 30W

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power - 76Y2375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
76Y2375
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power 76Y2375
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC30-4812SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC30-4812SZ
Power Supplies - Board Mount - DC DC Converters REC30-4812SZ
DC DC CONVERTER 12V 30W

DC DC CONVERTER 12V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2597-5-ND 76Y2375 REC30-4812SZ
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 17736172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details