RECOM Power, Inc. DC DC Converters REC20-2412SZ

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2603-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2603-5-ND
DC DC Converters 945-2603-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-2412SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-2412SZ
Power Supplies - Board Mount - DC DC Converters REC20-2412SZ
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Supplier's Site
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power - 76Y2332 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
76Y2332
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power 76Y2332
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2603-5-ND REC20-2412SZ 76Y2332
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XEL60-1.5P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 90 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details