RECOM Power, Inc. DC DC Converters REC5-2405SRWZ/H2/A

Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power is designed for medical applications, providing a regulated output of 5V at 1A with a maximum output power of 5W. It features a 4:1 input voltage range, allowing for flexibility in power supply options. The converter is compliant with various safety standards, including ITE and medical certifications, ensuring its suitability for sensitive applications. It includes continuous short circuit protection and can handle short bursts of up to 140% of the rated power, making it capable of managing high startup currents or capacitive loads. The product is RoHS compliant and available in multiple packaging options, including DIP24 and SMD configurations.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power is designed for medical applications, providing a regulated output of 5V at 1A with a maximum output power of 5W. It features a 4:1 input voltage range, allowing for flexibility in power supply options. The converter is compliant with various safety standards, including ITE and medical certifications, ensuring its suitability for sensitive applications. It includes continuous short circuit protection and can handle short bursts of up to 140% of the rated power, making it capable of managing high startup currents or capacitive loads. The product is RoHS compliant and available in multiple packaging options, including DIP24 and SMD configurations.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1477-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1477-5-ND
DC DC Converters 945-1477-5-ND
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-2405SRWZ/H2/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-2405SRWZ/H2/A
Power Supplies - Board Mount - DC DC Converters REC5-2405SRWZ/H2/A
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 1A; Power Supply Approvals Recom Power - 63X5525 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1A; Power Supply Approvals Recom Power
63X5525
Dc-Dc Converter, Medical, 5V, 1A; Power Supply Approvals Recom Power 63X5525
DC-DC CONVERTER, MEDICAL, 5V, 1A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1477-5-ND REC5-2405SRWZ/H2/A 63X5525
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227777 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details