RECOM Power, Inc. DC DC Converters REC5-2405SRW/H2/A

Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1871-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1871-5-ND
DC DC Converters 945-1871-5-ND
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power - 63X5465 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
63X5465
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power 63X5465
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-2405SRW/H2/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-2405SRW/H2/A
Power Supplies - Board Mount - DC DC Converters REC5-2405SRW/H2/A
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1871-5-ND 63X5465 REC5-2405SRW/H2/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details