RECOM Power, Inc. DC DC Converters REC30-4812DZ

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-4812DZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-4812DZ-ND
DC DC Converters REC30-4812DZ-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC30-4812DZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC30-4812DZ
Power Supplies - Board Mount - DC DC Converters REC30-4812DZ
DC DC CONVERTER +/-12V 30W

DC DC CONVERTER +/-12V 30W

Supplier's Site
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power - 76Y2373 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
76Y2373
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power 76Y2373
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC30-4812DZ-ND REC30-4812DZ 76Y2373
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10920-125-4u-27148 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details