RECOM Power, Inc. DC DC Converters REC20-4812SZ

Description
Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC20-4812SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC20-4812SZ-ND
DC DC Converters REC20-4812SZ-ND
Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC20-4812SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC20-4812SZ
Power Supplies - Board Mount - DC DC Converters REC20-4812SZ
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Supplier's Site
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power - 76Y2345 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
76Y2345
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power 76Y2345
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REC20-4812SZ-ND REC20-4812SZ 76Y2345
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1720796 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details