Total Plastics, Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
ECOGEHR® PLA -N is a native PLA . It possesses good mechanical properties similar to the polystyrenes, high rigidity, a tensile module of elasticity of up to 3440 MPa, good...
Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit...
• Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required Features: • Efficient transmitter of solar energy • Corrosion...
2447 White, 7328 White, 3015 White, 2064 Gray, 2074 Gray, 2025 Black, 2514 Gray, 2515 Gray, 2094 Gray, 2370 Bronze, 2404 Bronze, 2538 Gray, 2540 Bronze, 2539 Bronze, 2412 Bronze,...
36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with...
Acrylic J Bar
Acrylic Step Strip
Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities,...
Acrylic W Bar
Acrylic Z Bar
ACRYLITE ® Crystal Ice acrylic sheet is continuously manufactured, with a frosted surface on one or both sides. The cool frosted finish diffuses light to enhance your design options and...
ACRYLITE ® Radiant acrylic sheet creates dazzling color changes and dramatic eye-catching movement, all without specialty lighting! Radiant sheet magically shimmers with iridescent colors that change as the viewer moves.
Amber Semi-Transparent Made from UDEL ® polysulfone resin, these stock shapes remain stable resisting creep and deformation under continuous load and elevated temperatures. They have high tensile strength and as...
Amber, Semi-Transparent PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone’s properties...
An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks Valve bodies Drip trays Hoods and ducting Instrument housings Pump components Secondary containment Structural components
Another great product by Rochling specifically for conveying sensitive materials. The gentle sliding properties and outstanding abrasion resistance make contact with sensitive product a non-issue. This product ensures a rapid...
Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability,...
Beige, Black, Blue, Green, Red, Yellow, White This superior UV stabilized HDPE material can be used indoors or outdoors, is easy to clean and is resistant to vandalism and scratches.
Beige/Green/Beige, Blue/Yellow/Blue, Green/Beige/Green, Yellow/Red/Yellow In this multi-colored HDPE material, the outside layers and the core are different colors. It contains the same superior UV package as Playboard™. Polycarve can be...
Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption...
Black Polyethylene Film Available Sizes Thickness & Size Wt. Per Roll .002” x 100” x 200’ft. 16 lbs. .004” x 4’ x 100’ft. 8 lbs. .004” x 6’ x 100’ft.
Black, Brown, Dark Blue, Dark Green, Grey, Light Blue, Light Green, Red, Rust and Yellow. Custom Colors Available, Call TPI for Details. Medical grade Pomalux® is made from an acetal...
Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tecapei™ MT offers good autoclaving performance for instruments and...
Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tempalux® is an amorphous thermoplastic polyetherimide. Stock shapes made...
Black, Red, Blue, Green and Yellow. Custom Colors Available, Call for Details. Tecapeek™ MT is a semi-crystalline high performance, machinable thermoplastic for very demanding applications, preferably in medical and food...
Black, White/White, Evergreen, Seafoam, Mocha Brown, Sanshade, Everglade and Dolphin Gray King StarBoard® ST is a special, high-density polyethylene sheet that provides a more scratch-resistant surface for many outdoor applications.
Black. Call TPI for Bright Safety Colors. TIVAR ® DockGuard provides dock fender facing that outlasts other materials such as wood, rubber, urethane or high density polyethylene. The ideal material...
Black. Call TPI for Custom Colors. Outdoor applications for TIVAR ® UV Resistant are endless. The modified formula retains all the key properties of TIVAR ® — low friction surface,...
Black A 30 % glass filled reinforced homopolymer. High dimensional stability High tensile strength High temperature resistance Heat deflection temperature is +319 °F
Black If static electricity poses a significant problem in your manufacturing environment, take action by choosing TIVAR ® ESD or TIVAR ® EC. 48" x 120" sheets with gauge sizes...
Black See Polyolefins Description. Available Sizes Thickness & Size Wt. Per Roll .002” x 100” x 200’ft. 16 lbs. .004” x 4’ x 100’ft. 8 lbs. .004” x 6’ x...
Black Tecapeek™ CF 30 is a 30% carbon fiber reinforced semi-crystalline, high performance, machinable thermoplastic for extremely demanding applications. Tecapeek™ CF30 has excellent creep resistance, good chemical resistance, is hydrolysis...
Blue (Seafood), Yellow (Raw Poultry), Green (Vegetables), Tan (Cooked Meat) and Red (Red Meat) King CuttingColors® is a NSF -certified family of color-coded cutting board sheets in five different industry-standard...
Blue A heat stabilized nylon offering long-term thermal stability to 260 °F. It is blue in color and used in a variety of bearing and structural applications such as wheels,...
Blue A new innovation by Rochling, a plastic that can be easily traced by standard metal detectors. The new innovation combines with the outstanding wear-resistance and sliding properties of Polystone®
Blue An engineering plastic equivalent to acetal that is traceable by metal detectors, even FDA compliant. The new plastic my Rochling offers many solutions to the difficult problems of the...
Bluewater 20 is Coosa’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa’s Bluewater 20 consists of polyurethane foam filled throughout with...
Bluewater 26 is Coosa’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa’s Bluewater 26 consists of polyurethane foam filled throughout with layers of...
Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Medical grade Radel® R5500 resin offers exceptional hydrolytic stability, toughness, and superior...
Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Tecason™ P MT is a mechanical grade plastic with exceptional resistance to...
Bright White, Black Using advanced quality control measuring systems, Quadrant has systematically and dramatically achieved the bright white specified by the semiconductor industry. With all the advantages of our original...
Call TPI for Available Colors. This low cost, rigid, corrugated material is ideal for many indoor and outdoor applications. It is tougher than corrugated fiberboard and lighter than extruded plastic...
Call TPI for Color Samples. CHEMCAST ® exotic colors are aesthetic and unique. A wide variety of smooth and delightful colors are available for even the most exotic design. Sheet...
Call TPI for Color Samples. KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for...
Call TPI for Color Samples. Maximize yielding with CHEMCAST ® extra large sheets. These products are available in several thicknesess and in a maximum length of 125”. CHEMCAST ® extra...
Call TPI for Colors. Polycarbonate has exceptionally high impact strength over a wide temperature range. Polycarbonate is available in general purpose grades, as well as several other grades that provide...
Call TPI for information on Colors, Virgin, Glass and Graphite filled. Teflon® TFE features many unique and useful characteristics. If your temperature requirements range up to 500° F, Teflon® TFE...
Call TPI for information on Colors, Virgin, Glass and Graphite filled. Teflon®, a fluorocarbon, performs very well in a wide variety of applications, ranging from high temperature and chemical environments...
Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it...
Call TPI for Standard and Custom Colors. A polyethylene with outstanding impact resistance and tensile strength. Tanks and vessels Food cutting boards Light-duty tanks Playground structures Restroom partitions Boat accessories...
Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings Plating barrels Ducts and...
Cast acrylic rods are available in a wide variety of colors including fluorescents. Diameters range from .500 to 3.00 inches in standard 4 foot lengths.
Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. The...
Clear Transparent Tecanat™ PC is an amorphous engineering thermoplastic with high transparency and toughness, making it ideal for one-time-use medical devices. Tecanat™ PC has good strength and heat deformation resistance.
Clear with Blue Tint. Custom Tints and Opaques Available. Medical grade Zelux® GS polycarbonate is produced from a resin formulated to meet the stringent performance characteristics and requirements of the...
Clear, and Black at 10% Surcharge Polycarbonate rod and tubing have the clarity of glass and the impact resistance of metal. It has good dimensional stability and rigidity. Polycarbonate is...
Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties...
Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard™ Coated Sheet not only has the usual properties of a...
Clear, Bronze, Translucent White and Opal Polycarbonate structured sheet is a tough, lightweight, insulated glazing sheet with all the toughness of polycarbonate material. It is energy efficient with U-values comparable...
Clear, Bronze Products: 90311: Haircell Texture 90314: High Glass Matte 90316: Primatic K40 903173U: UV Resistant, Prismatic K12 90318: Protect-A-Glaze 90355: Velvet Low Gloss Texture
Clear, Green Edge (3030), Black (2025), White (7328) and White (7508) CHEMCAST ® cell-cast acrylic sheet is also available with a matt finish surface. It could be supplied one silken...
Clear, grey, bronze & green Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options.
Clear, grey, bronze, green. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan™ polycarbonate sheet comes with UV protection on one or both sides...
Clear, grey, bronze, green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass...
Clear, grey, bronze. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan polycarbonate sheet comes with UV protection on one or both sides of...
Clear, Transparent FLEXIBLE VINYL ROLLS This form of flexible PVC is given its flexibility by the addition of plasticizer. It is smooth and polished on both sizes. The rolls weigh...
Clear, White Frosted and Custom Colors VIVAK is a transparent copolyester that offers a unique balance of physical properties and ease of fabrication. VIVAK is the ideal material for applications...
Clear, White, Black Opaque, Blue, Green, Yellow, Red, Orange, Beige, Pink and Lavendar. This vinyl sheet has good thermoforming characteristics, high impact strength and good moisture resistance. High Impact Strength...
Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional...
Clear • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required • Efficient transmitter of solar energy • Corrosion...
Clear Acryshield L3™ is a cell-cast acrylic based alloy that offers ballistics protection and superior optical clarity against virtually all handguns. An abrasion resistant coating is standard. The unique design...
Clear Cast acrylic rod is regarded for its excellent optical clarity, high tensile strength, and outstanding light transmission. It is easily fabricated, shatter resistant and very durable. It replaces extruded...
Clear Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures.
Clear Extruded acrylic rod, tubing, profiles and shapes have good optical clarity, and can be machined, sawed, drilled, milled, engraved, and polished. Extruded acrylic rod and tubing can be readily...
Clear Fabback® acrylic marine grade mirror thermoplastic sheets are rigid, strong, weatherable and lightweight, offering excellent optical quality with half the weight of glass and many times the impact resistance.
Clear Lexan™ 9440/9444 is formulated to meet the requirements of specialty applications as food handling/contact, medical device/apparatus, and other clean room needs. Lexan™ 9440/9444 sheet complies with FDA food additive...
Clear Lexan™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance.
Clear Polycarbonate profiles are for use with polycarbonate structured sheet. They are clear and are made from the same tough, lightweight material. Polycarbonate profiles are non-structural and designed to connect...
Clear Produced in a clean room environment, Lexan™ High Optical Quality sheet products meet the toughest standards when it comes to black specks, bubbles, lints and fibers, distortion and ripple.
Clear Top-of-the-range high optical quality Lexan™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security...
Colorless & Tinted ACRYLITE ® Anti-Reflective acrylic sheet is an ideal glazing material for optical displays, improving screen clarity with more than 97% light transmission. It cuts glare to less...
Colorless, White, Ivory, Grey, Bronze, Black, Red, Orange, Yellow, Gold, Green and Blue ACRYLITE FF is the highest quality continuously manufactured sheet on the market today. Using a proprietary, innovative...
Colorless ACRYLITE FFV acrylic sheet is used primarily to make outdoor patio furniture. It has a medium grain texture and provides 69% light transmission. Indoor/Outdoor Use Patterned Texture Limited Light...
Colorless ACRYLITE OP-3 sheet is pure protection from the irreversible effects of UV damage. It protects from both natural and artificial light. Continuously-manufac tured ACRYLITE OP -3 sheet filters out...
Colorless ACRYLITE ® RinkShield™ acrylic sheet is the new standard in spectator shielding. The only acrylic engineered to meet ASTM and NHL regulations, RinkShield sheet holds up to puck and...
Colorless ACRYLITE OP -2 sheet is weatherable, offers superior light transmission, and filters out 98% of damaging ultraviolet rays. Guaranteed defect free, this cell cast sheet is easily fabricated. Edges...
Colorless CHEMCAST ® BR is a colorless 1.250” thick cell-cast acrylic sheet that has been certified by Underwrites Laboratories (UL) as a bullet resistant material against medium and small power...
Compression Molded and Rod: Black Extruded: Black 701 (Smooth/Smooth) Glass-Filled: Grey Noryl® is a family of products based on joining PPO and styrene in many different combinations. It has the...
CPVC has good mechanical properties at higher temperatures (+200 °F). Higher temperature valve seats and pump components
Custom Colors Available, Call TPI for Details. TECAFORM ™ AH SAN Polyacetal Tecaform™ AH SAN is charged with an antimicrobial additive to provide additional safety in medical technology and food...
Dark Blue, Light Blue, Dark Red, Light Red, Medium Red, Pink, Purple, Dark Green, Light Green, Yellow, Orange, Peach, Teal, Grey, Standard Grey, Bronze, Gold, Clear Mirror and Transparent Colored...
Dark Brown, Grey TIVAR ® Oil Filled is the material of choice for packaging, bottling, and food processing and handling applications requiring FDA and USDA compliance. Bottling conveyor cam guides...
Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms...
DuPont™ Tefzel® is a modified ETFE (ethylene-tetrafluor oethylene) fluoropolymer. Sheets and Rods provide both corrosion resistance and mechanical strength over a wide temperature range. The fluoroplastic family offers plastics with...
Duraplex offers superior impact strength for many applications including signage, displays, skylights, windows, doors and any interior or exterior application where durability is a requirement. It’s an economical alternative to...
DURATRON ® CU60 PBI is the highest performance engineering thermoplastic available today. It offers the highest heat resistance and mechanical property retention over 400°F of any unfilled plastic. It has...
DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high...
ECOGEHR ® C-L is comprised of the wood components cellulose, natural fibres, lignin and fatty acids. It possesses many interesting properties that together are very similar to the natural material...
ECOGEHR ® PA 11 was developed as long ago as 1942. It is made 100% from the components of castor oil, and is thus wholly bio-based. ECOGEHR ® PA 11...
ECOGEHR ® PA 6.10 is 60 % sebacic acid, which is obtained from castor oil. This material combines a low density (for polyamide) with good cold impact strength, and its...
ECOGEHR ® WPC-30PE is a composite of 70% wood fibres and 30% polyethylene (PE) as a polymer matrix. Terrace decking, no splintering Rope ladder rungs, non-slip surface Crossbow bolts, high...
ECOGEHR ® WPC-30PP is a composite of 70% wood fibres and 30% polypropylene (PP) as a polymer matrix Terrace decking, no splintering Rope ladder rungs, non-slip surface Crossbow bolts, high...
Ertalyte® TX is an internally lubricated thermoplastic polyester providing enhanced wear and inertness over general purpose nylon(PA) and acetal(POM) products. Containing uniformly dispersed solid lubricant, Ertalyte® TX provides a lower...
EVONIK has consistently manufactured acrylic military spec products for both military and commercial aircraft applications. See ACRYLITE GP sheet, which also qualifies as a military spec product.
EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have...
FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a...
Fluorosint’s unique properties are the result of a proprietary process in which synthetically manufactured mica is chemically linked to PTFE . This bonding results in properties not normally attainable in...
FOR GENERAL PURPOSE PARTS IN WET ENVIRONMENTS Low moisture absorption High strength, stiffness Easy to machine No centerline porosity in Acetron® GP Many formulation options such as Copolymer, Homopolymer, PTFE...
Formulated to maintain key performance properties in an extended temperature range, TIVAR ® H.O.T. will excel in a variety of industrial manufacturing environments where temperatures range up to 275° F,...
Frosted, White, Dark Blue, Medium Blue, Light Blue, Light Green, Light Grey and Black ACRYLITE Satin Ice sheet has a frosted appearance throughout the entire sheet straight to the edge...
Grey, Black and White. Call Total Plastics for Custom Colors and Clear. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical...
Grey. Call TPI for More Colors. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional...
Grey. Custom Colors Available, Call for Details. Tecanyl™ MT (Noryl®) is an amorphous engineering thermoplastic with good strength and electrical insulation properties for varied applications. Tecanyl™ MT is lightweight, easily...
Grey An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting Instrument housings Plenums and manifolds Pump components Scrubbers Structural components Tanks Valve bodies Available...
Grey Corzan™ CPVC is a high heat, corrosion resistant, chlorinated polyvinyl chloride (CPVC) sheet. Because of its excellent corrosion resistance at elevated temperatures, it is ideally suited for self-supporting constructions...
Grey See PVC Description. CPVC has higher temperature resistance and exceptional fire resistance properties, providing products with low flame spread and smoke generation characteristics. SHEET High Temperature Resistance Fire Resistance...
High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x...
High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x...
Irridescent Red-Purple ACRYLITE ® Corrugated acrylic sheet, made from impact-modified sheet, diffuses light in an optimum manner and reflects the heat of the sun. It is perfect for conservatories, patios,...
J: Dull Gold LR Maroon AR: Maroon Use Rulon® when problems with heat, cold, lubrication, wear, corrosion or friction are a design constraint. Rulon® is designed to operate dry. Corrosion...
Kelly Green, Royal Blue, Black, Red, Bright Yellow and Orange Colored, extruded HDPE sheets are extremely durable. These sheets are extremely versatile and have excellent chemical resistance. Sheet Sizes: 40”
Ketron® PEEK grades offer chemical and hydrolysis resistance similar to PPS , but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon-reinforced PEEK provides excellent...
KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright,...
Kynar® pipe is mechanically strong and able to withstand high temperatures and pressures. Compared to metal piping, Kynar® is lightweight, easy to install and has excellent weather resistance. Strong Resists...
Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is...
Lexan™ developed the perfect solution for exterior sign application where UV and abrasion resistance is a must. Lexan™ MR10 material stands up to the harshest conditions all the while retaining...
Lexan™ Margard™ formable grade transparent coated sheet is flame retardant, offering excellent impact and abrasion resistance. Meets FAR 25 .853 A & B, BMS8 -246 type I. It can be...
Lexan™ Margard™ MRAC sheets come in transparent coated grades. The flame retardant sheets offer excellent impact and abrasion resistance. Meet FAR 25 .853 A & B, BMS8 -246 Type III...
Lexan™ SG208 featured a UV protected textured surface, protecting it from weathering, and is intended for exterior sign applications. Matte-finish Lexan SG308 sheet is backed by a five-year limited warranty...
Lexan™ sign material helps customers create bright and durable signage. Available in a whole rainbow of colors and textures, the range includes some of the toughest and most versatile Lexan™
Lexan™ Solar Grade Coextruded sheet for sign manufacturing combines the impact strength of LEXAN polycarbonate sheet with a proprietary UV-resistant cap layer that provides long-term protection against weathering. Lexan™ sheet...
Light gray, Dark gray, White Vintec® II is a high impact, corrosion resistant PVC sheet. Its excellent impact resistance and ductility are ideally suited for applications that require thermal forming...
Light gray Vycom’s specially formulated foamed core material has more stiffness and twice the normal dimensional stability of SEABOARD ™ HDPE. Seaboard DS is stronger than standard foam core materials.
Lime-Green For high load, high speed and severe sliding abrasion applications, TIVAR ® Ceram P® should be THE material of choice. Its high tensile strength and wear resistance have been...
Modified with special lubricants, TIVAR ® DrySlide has the lowest coefficient of friction of any of the TIVAR ®products. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/4" to...
Natural (light amber) Translucent. Tecason™ S is a transparent engineering plastic known for its chemical resistance, rigidity, high-temperature performance, and its ability to operate in an autoclave environment. Tecason™ S...
Natural (Stress Relieved) Low density polyethylene (LDPE) is an integral part of Quadrant’s polyolefin product line. LDPE is more flexible than HDPE , which makes it a good choice for...
Natural (Stress Relieved) This crystalline material is noted for its high strength-to-weight ratio, excellent chemical resistance and high performance in thermoforming and corrosive environments. Orthotic and prosthetic devices Plating and...
Natural (White) and Black. Call TPI for Custom Colors. Pomalux® is a high performance acetal copolymer with excellent mechanical, electrical, and wear properties. Pomalux® has excellent dimensional stability even with...
Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make...
Natural and Black. Call TPI for Custom Colors. Absylux® ABS is a low cost engineering plastic ideal for prototyping. It has excellent dimensional stability and lends itself to all forms...
Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of...
Natural and Black High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE. Business machine parts Cam / Washers / Laboratory vessels Bearings...
Natural and Black Tecaform™ (acetal copolymer) is a semi-crystalline thermoplastic offering high strength, stiffness and toughness. Tecaform™ is resistant to hot water, hydrocarbons and solvents, and it possesses good bearing...
Natural and Custom Colors TIVAR 1000 sets the standard for engineered polymers with a unique combination of wear and corrosion resistance, low friction surface and impact strength. Augers Bearings Chain...
Natural Opaque Vycom’s ultra pure fluoropolymer is perfect for harsh chemical, thermal, and ultraviolet enviornments. It has a continuous operating temperature of 284°F. Fire Safe- Meets FM4910 criteria and is...
Natural White. Black available at 10% surcharge. Hydex® 4101 and 4101L (Lubricated) is a very stable chemical compound that can withstand high impact without deterioration. It is approved for direct...
Natural, Black, Custom colors Hitec® is a highly versatile material for use in a wide variety of applications and industries. It has excellent impact strength, scratch and chemical resistance, stiffness,...
Natural, Black, Euro gray, Custom colors Protec™ provide high levels of impact, scratch and corrosion resistance. It’s a great material for tank fabrication, orthotic and prosthetic devices, and many more...
Natural, Black, Green, Red, Yellow, Blue and Tan SANATEC ® is a high density polyethylene specially formulated for the manufacture of quality cutting boards. SANATEC ®’s special surface finish ensures...
Natural, Black Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability...
Natural, Blue, Green, Red, Beige, Yellow, Custom colors available Sanatec® HDPE is a formulated non-porous, high density material for food processing applications designed w ith superior scratch resistance. It will...
Natural, Custom color available All the same benefits and advantages of using SANATEC ® HDPE at 1/3 less weight! non-porous
Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a...
Natural, White, Black, Custom colors This highly chemical and corrosion resistant material exhibits excellent tensile stiffness and low moisture absorption for use in a wide variety of applications and industries.
PET
Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high...
Natural. Black Available at 15% Surcharge. The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon...
Natural An unmodified type 6 nylon offering high strength and hardness. MC® 907 natural is FDA , USDA and 3A-DAIRY compliant. It is off-white in color and primarily used for...
Natural Available Sizes Length: 10’ O.D. I.D. 1/2” 3/8” 5/8” 3/8” 3/4” 1/2” 7/8” 3/8” 7/8” 5/8” 1” 1/2” 1” 3/4” 1-1/4” 3/4” 1-1/4” 1” 1-1/2” 1” 1-1/2” 1-1/4” 1-3/4”
Natural Because people come in all different shapes and sizes, orthotic and prosthetic devices must be custom fit — and that’s where Proteus® O&P Grade comes in. Proteus® O&P Grade...
Natural Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to...
Natural Delrin® AF is a unique thermoplastic consisting of oriented fibers uniformly dispersed in Acetal resin. This combination produces a material with higher surface lubricity than unmodified acetal, while retaining...
Natural Ethylene-Chlortriflu orethylene, or ECTFE , exhibits an extraordinary impact strength at temperatures ranging from -104 °F to +302 °F. The very smooth surface differentiates HALAR ® from other fluoropolymers.
Natural Low Density Polyethylene (LDPE) is a corrosion resistant extruded material that sustains low moisture permeability. It also has a relatively low working temperature, soft surface and low tensile strength.
Natural Manufactured from Kynar® polyvinylidene fluoride resin, this material offers excellent corrosion and chemical resistance at both ambient and elevated temperatures. PVDF is also inherently U.V. stable, mechanically tough, abrasion...
Natural Medical grade UHMWPE is produced from premium resins in accordance with ASTM specification F648 and International Standard ISO 5834 -1 for surgical implants. Recommended sterilization techniques include EtO gas,...
Natural Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet...
Natural Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high...
Natural PPS (polyphenylene sulfide) products offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392°F (200°C) and offer inertness to steam, strong...
Natural SANALITE ® is an odorless and taste-free pebbled finished cutting board material recognized as the industry standard of excellence for use in food preparation and meat/poultry processing. Sanalite® is...
Natural SUPERIOR CHEMICAL RESISTANCE Kynar® is a thermoplastic polymer of vinylidene fluoride with a high molecular weight. It is an excellent material for the film chemical processing industry (CPI) because...
Natural UHMW (Ultra High Molecular Weight Polyethylene) performs well under the most rigorous conditions of wear and environment because of its unique combination of physical and mechanical properties. Not only...
Natural Versatility is the word that best describes Proteus® Co-Polymer. Perfect for fire truck tanks because it is inexpensive, easy to fabricate and won’t crack from road vibration, Proteus® Co-Polymer...
Natural With its versatile performance capabilities and proven use in a broad range of applications, DURATRON polyamide-imide (PAI) shapes are offered in extruded, injection molded, and compression molded grades. DURATRON...
Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a...
Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it...
Nylon’s toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. Using nylon reduces lubrication requirements,...
Off-White and Black Tecapeek™ Classix is an ultra-high performance, biocompatible thermoplastic with mechanical properties comparable with those of Tecapeek™ and Tecapeek™ MT. Tecapeek™ Classix has excellent chemical resistance, good strength,...
Opal white Lexan™ SGC44 -OB sheet is an optical bright light diffuser for LED sign application. This extruded polycarbonate sheet offers significant advantages over many other sign materials in terms...
Opaque – More than 250 colors available High performance Lexan™ XHR Series sheet is specifically designed for aircraft interiors that can reduce weight by up to 12% vs. traditional PVC...
Opaque / Beige Grey Tecafine™ PP (polypropylene) is a polypropylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. FDA compliant with better mechanical properties than other...
Opaque-extensive color options available Developed for us in interior aircraft components, Ultem™ 1668A sheet is an inherently flame resistant material with low smoke emission. It meets all current commercial aircraft...
Opaque The Lexan™ opaque grade F6000 Series is specifically developed for thermoformed aircraft interior applications. Meets FAR 25 .853 A & B, Boeing and Airbus Toxicant Gas Regulations for aircraft...
Open cell eggcrate greatly improves ventilation, resulting in lower operating temperatures, thus improving lamp performance and increasing ballast life. These louvers will not interfere with ceiling sprinkler systems and are...
Optix Frost has a frosting additive incorporated throughout the sheet, providing an elegant textured surface on both sides. Optix Frost is the ideal choice for POP and store fixtures as...
PCTFE is the homopolymer polychlorotrifluoroe thylene (Kel-F®). This fluoropolymer possesses a number of properties not usually found in other fluoropolymer resins, such as optical transparency, hardness, high compressive strength and...
PCTFE or polychlorotrifluoroe thylene is a high performance crystalline polymer with excellent chemical resistance. Because of its low moisture absorption, PCTFE can operate in a continuous service temperatures of -250...
PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear...
PEEK with the addition of carbon fibers enhances compression strength and stiffness. Plus, it dramatically lowers the expansion rate. It offers designers optimum wear resistance and load carrying capabilities. This...
PEEK with the addition of glass fibers significantly reduces the expansion rate and increases the flexural modulus. This grade is ideal for structural applications that require improved strength, stiffness or...
PFA
PFA or Perfluroalkoxy is chemically resistant to a wide range of chemicals and is widely used in the semi-conductor industry because of its excellent electrical properties, high ionic purity and...
Pink, Blue, Red, Gold, Green – 2 shades, Purple, Yellow, Bronze and Slate Grey ACRYLITE ® Reflections™ acrylic sheet is the highest quality acrylic mirror now available from the world...
Polar white, black, craft gray, mercury gray, seafoam, sand shade The UV stabilized material has great scratch and impact resistance, and stiffness, yet is easy to fabricate and machine for...
Polar white, Black Thie lightweight hoamed HDPE is perfect for non-UV applications. Vycom experience and quality
Polar white, Black This UV stabalized material is textured for enhanced traction and slip resistance for step and flooring aplications. Grip-X is UV stabilized to endure the test of time...
Polyimide stock shapes provide a superior combination of high temperature, bearing and wear resistance, and mechanical properties, making it an ideal choice for performance in the most demanding resistance applications.
Polyolefins consist of Polyethylene, Polypropylene, Ethylene-Vinyl, Acetate, Polybutylene and Polymethyl Pentene. All olefins have similar properties and can be used for the same applications depending on the requirements. They all...
Polyvinylidene fluoride offers a higher tensile strength, pressure resistance and dimensional stability than the related PTFE , but friction and insulation properties are lower. PVDF has a high mechanical strength...
PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term...
Pretty in Pink, Berry-licious, Juicy Watermelon, Orange-hue-glad, Good as Gold, Key Lime Pie, Powder Blue, Periwinkle Sky and Sweet Lavendar POP Expressions ACRYLITE ® GP acrylic sheet are nine translucent,...
Protect equipment and surfaces with Armor-X™. Armor-X’s™ non-marring, cushioned surface shields critical surfaces and heavy, expensive parts and equipment, including stainless steel, from gouges and scratches. From work surfaces to...
PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe Nominal Pipe Size O.D. Average...
Radel® R polyphenylsulfone (PPSU) is an amorphous high performance thermoplastic offering better impact resistance and chemical resistance than polysulfone and polyetherimide (Ultem® PEI ). Medical Wands Endoscopic Probe Positioning Ferrule...
Random copolymer polypropylene is a clear, semi-crystalline polymer which exhibits high stiffness and better impact strength than the homopolymer at room temperatures, as well as good electrical insulation properties. The...
Recognized worldwide as the premium lining material for bulk material handling, TIVAR ® 88 is noted for its performance in promoting bulk solids flow of cohesive or non-free flowing materials...
Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White,...
Red, Blue, Green, Yellow, Brown, Rust and Grey. Custom Colors Available, Call TPI for Details. Tecaform™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It...
Rigid Polyvinylchloride is rated self-extinguishing, has an exceptional chemical resistance and is easy to machine. PVC shows high mechanical strengths, tensile strength and can be used in applications ranging in...
See our Color Reference Table CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ®
See Teflon Description. Minimum order is 100’ supplied in coil form. Available Sizes --Diameters-- .028" .031" .035" .039" .042" .047" .055" .062" .070" .078" .084" .094" .100" .109" .125" .150"
Series 500: Olive Green Series 535: Slate Grey (plus certain hand rail and fixed ladder components in Yellow) Series 625: Beige EXTREN ® is a proprietary combination of fiberglass reinforcements...
Sheet: White Rod: Black, Brown, Dark Blue, Light Blue, Dark Green, Grey, Red, Orange and Yellow. Custom Colors Available, Call for Details. Medical grade Propylux® HS is made from an...
Silver, Amber, Purple, Red, Green, Tan, Blue, Matte, Brown, Black, Pink, Yellow, White, Coral and Clear Shim stock is made from high quality plastic material. It is color coded to...
Sintimid™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid™ T bearing grade offers improved wear resistance and high PV...
slight blue tint Transparent PVC is impact and corrosing resistant. Recommended for areas where visibility of a process or an operation is essential. impact resistant
Spartech Polycast EX-Cell™ Modified Cell-Cast Acrylic sheet is more flexible and forgiving than standard acrylic sheet. It has been designed for reduced chipping during routing and fabrication and maintains the...
Standard Mirror With unmatched impact resistance, outstanding dimensional stability and crystal clarity, our product continues to be a polycarbonate leader. The product is an amorphous engineering thermoplastic that combines high...
Tecapeek™ (polyetheretherketon e) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical...
Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting...
Tecator™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F. ROD Length: 11.8” to 39.3” to...
Teflon® FEP has excellent chemical, thermal and electrical stability. It retains a high percentage of its useful properties from cryogenic to elevated temperatures -348 °F to 392 °F. Teflon® FEP...
Teflon® PFA transparent tubing is the most chemical and corrosion resistant tubing. This formulation meets FDA Standard CFR21 for food packaging, on paragraph 177.1550. This product features the widest temperature...
The performance, durability and clarity of Plaskolite’s OPTIX Abrasion Resistant Acrylic Sheets come shining through in everyday use—and even in the most rugged of conditions. Each sheet style offers maximum...
The Semitron® Semiconductor Grade products were developed to help designers and users optimize the performance of device manufacturing equipment. In addition to device manufacture, many of these materials are ideal...
This general purpose grade is unreinforced and offers the highest elongation and toughness of all Peek grades. Black PEEK 1000 is ideal for instrument components where aesthetics are important, as...
This PEEK is carbon fiber reinforced with graphite and PTFE lubricants for the lowest coefficient of friction and the best machinability of all PEEK grades. An excellent combination of low...
This series of PEEK materials were developed specifically for Life Sciences applications and are pre-qualified biocompatible materials, helping to save precious time and money. Approved for both the United States...
Tints available Spartech Polycast MP 1 .25 is one of the thinnest and lightest bullet resisting products offered by the manufacturer. The material is UL 752 Level I certified to...
TIVAR ® CleanStat™ can cut downtime and fines build-up in a variety of applications. It eliminates static build-up problems, meets FDA , USDA and 3A-Dairy guidelines for food contact and...
TIVAR ® UHMW Extrusion Shapes are designed to cover standard steel bars and metal shapes. These profiles are widely used for reducing wear. Available Sizes TIVAR® UHMW U Channels Part...
Total Plastics supplies a variety of cutting board material in various colors and sizes. High density polyethylene is strong, easy to clean and FDA approved in most cases. FDA approved...
Translucent colors, including white. Also available in standard and custom colors. Lexan SG404 & SG410 UV protected sheets are ideal for decorated outdoor signs, including pole signs and channel letters.
Transparent Lexan™ Solar Control IR heat-management glazing blocks near infrared heat but lets in high levels of light. The heat is managed by proprietary resin additives rather than expensive and...
Transparent Textures Lexan™ Sheet for aircraft comes in a variety of textures for the purpose of light diffusion and privacy.
Transparent Total Plastics offers a range of high-performance Lexan™ and Ultem™ products that help aircraft OEMs reduce interior weight, conserve fuel and lower emissions. These products fully comply with aircraft...
TURCITE ® A: Turquoise TURCITE ® X: Red Turcite® materials provide the design engineer with material choices based upon load, speed, wear resistance and friction, which optimally satisfies functional requirements...
Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert...
Utility Black, Utility Grey and Utility White King StarBoard® XL is a lighter, more economical version of the popular King StarBoard®. King StarLite® XL is an economical cellular (closed cell)...
Vespel® is a sophisticated high performance plastic that performs over a wide range of temperatures and stresses. Parts made from Vespel® provide a unique combination of the physical properties of...
White (L-400), Ivory (L-401), Pink (L-403), Peach (L-404), Blue (L-412), Brown (L-402) and Grey (L-450) CHEMCAST ® pearlescent colors are attractive and elegant. They are perfect for displays, frames, point...
White and Light Gray; Satin Smooth finish White: 6 mm - 25 mm White: 6 mm - 25 mm Wood replacement (non-load bearing) Marine seat backs and bottoms Cabinetry Shutters...
White, Black and Custom Colors. High impact styrene has excellent forming properties, good dimensional stability, impact strength and rigidity. It is easily thermoformed into intricate shapes. It can be sawed,...
White, Black, Gray and Custom Colors. Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70...
White, Black, Gray, Seafoam Provide the same benefits of SEABOARD ™ HDPE at 1/3 less weight! scratch and impact resistance
White, Gray, Euro gray Vintec® I is a normal impact, highly corrosion resistant PVC sheet. Its exceptional corrosion resistance is ideally suited for applications where maximum chemical resistance is necessary.
White. Custom Colors Available, Call for Details. Due to a special stabilization process, Tecapro™ MT shows a better resistance to higher temperatures than standard polypropylene. Compared to other materials, such...
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product...
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® is the original marine-grade polymer and the industry standard. It is the product of a...
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® XL is a lighter, more economical version of the popular King StarBoard®. This 100% virgin...
White Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the...
White King CuttingBoard® is an exceptionally white natural polyethylene color, creating the bright, clean, sanitary look that commercial food processing operations require. Bacteria, odors and cleaning fluids wash completely off.
White The economical choice in FM 4910 material has high structural strength, chemical resistance, ease of fabrication, and consistent dimensions for the semiconductor industry. economical
White This product my Vycom offers an excellent balance of physical properties, chemical resistance, and fire safety. Fire Retardant- Meets the SEMI S93 specification and UL 94 V -0.
White Vycom’s advanced solid PVC formulation is designed specifically for outdoor applications where resistance to UV degradation and impact strength are critical. 8x more resistant to UV damage digital and...
White Vycom’s proprietory formulation of flame retardant polypropylene is designed for wet process tools, furniture, and cabinetry construction. Economical option for flame retardant material
Yellow (L-111), Yellow (L-043), Orange (L-032), Red (L-116), Blue (L-089) CHEMCAST ® Fluorescent Colors are intense and brilliant. They are recommended for indoor applications such as signage, display and P.O.P.
Zelux® polycarbonate has excellent dimension, mechanical, and electrical properties. It can be polished to a high clarity for sight glasses and lenses. Zelux® W or window grade comes in thicknesses...