Total Plastics, Inc. HDPE (High Density Polyethylene)

Description
Natural and Black High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE. Business machine parts Cam / Washers / Laboratory vessels Bearings Nuclear storage containers Cutting board Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96", 48" x 120" --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 3/8” 1/2” 1/16” 1/2” 5/8” 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 7/8” 1/16” 3/4” 1” 1/8” .814” 1” .093” 7/8” 1” 1/16” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 2” 2 - 1/4” 1/8”
Description
Natural and Black High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE. Business machine parts Cam / Washers / Laboratory vessels Bearings Nuclear storage containers Cutting board Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96", 48" x 120" --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 3/8” 1/2” 1/16” 1/2” 5/8” 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 7/8” 1/16” 3/4” 1” 1/8” .814” 1” .093” 7/8” 1” 1/16” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 2” 2 - 1/4” 1/8”

Suppliers

Company
Product
Description
Supplier Links
HDPE (High Density Polyethylene) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
HDPE (High Density Polyethylene)
HDPE (High Density Polyethylene)
Natural and Black High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE. Business machine parts Cam / Washers / Laboratory vessels Bearings Nuclear storage containers Cutting board Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96", 48" x 120" --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 3/8” 1/2” 1/16” 1/2” 5/8” 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 7/8” 1/16” 3/4” 1” 1/8” .814” 1” .093” 7/8” 1” 1/16” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 2” 2 - 1/4” 1/8”

Natural and Black

High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE.

  • Business machine parts
  • Cam / Washers / Laboratory vessels
  • Bearings
  • Nuclear storage containers
  • Cutting board

Available Sizes

SHEET

Sheet Sizes: 48" x 48", 48" x 96", 48" x 120"
--Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2"

ROD

Lengths:
8’ for 1/4” to 2” DIA.
6’ for 2-1/4” to 5-1/2” DIA.
+/- 4’ for 6” DIA.
--Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12"

TUBING

I.D.
O.D.
Wall
1/8”
1/4”
1/16”
.170”
.250”
.040”
3/16”
5/16”
1/16”
1/4”
3/8”
1/16”
3/8”
1/2”
1/16”
1/2”
5/8”
1/16”
.600”
3/4”
.075”
5/8”
3/4”
1/16”
3/4”
7/8”
1/16”
3/4”
1”
1/8”
.814”
1”
.093”
7/8”
1”
1/16”
1”
1 - 1/4”
1/8”
1-1/4”
1 - 1/2”
1/8”
1-1/2”
1 - 3/4”
1/8”
1-3/4”
2”
1/8”
2”
2 - 1/4”
1/8”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name HDPE (High Density Polyethylene)
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
End plate - 2007-8892 - WAGO
Specs
Form / Shape Plate
Thickness 1.84 inch (46.8 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details