Total Plastics, Inc. VINTEC I® PVC

Description
Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic balance make it the material of choice. Vintec I® conforms to ASTM D -1784-95 Class 12454-B (Formerly Type I Grade 1) and is manufactured without the use of plasticizers or fillers. It can be used in self supporting construction up to 140 °F (depending on chemistry). It exhibits excellent fire ratings (UL-94V-0) and has a flame spread under 20 per ASTM -E-84. Vintec I® is available in numerous colors, finishes and sizes. Combines tensile strength and stiffness for the toughest applications Chemical resistant to most acids and alkali solutions Easily machined, cut, welded and glued for fabrication versatility An economical choice for fabricating equipment, tanks, pumps etc. Extruded through most of the available gauges for dimensional consistency Self-extinguishing
Description
Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic balance make it the material of choice. Vintec I® conforms to ASTM D -1784-95 Class 12454-B (Formerly Type I Grade 1) and is manufactured without the use of plasticizers or fillers. It can be used in self supporting construction up to 140 °F (depending on chemistry). It exhibits excellent fire ratings (UL-94V-0) and has a flame spread under 20 per ASTM -E-84. Vintec I® is available in numerous colors, finishes and sizes. Combines tensile strength and stiffness for the toughest applications Chemical resistant to most acids and alkali solutions Easily machined, cut, welded and glued for fabrication versatility An economical choice for fabricating equipment, tanks, pumps etc. Extruded through most of the available gauges for dimensional consistency Self-extinguishing

Suppliers

Company
Product
Description
Supplier Links
VINTEC I® PVC -  - Total Plastics, Inc.
Kalamazoo, MI, USA
VINTEC I® PVC
VINTEC I® PVC
Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic balance make it the material of choice. Vintec I® conforms to ASTM D -1784-95 Class 12454-B (Formerly Type I Grade 1) and is manufactured without the use of plasticizers or fillers. It can be used in self supporting construction up to 140 °F (depending on chemistry). It exhibits excellent fire ratings (UL-94V-0) and has a flame spread under 20 per ASTM -E-84. Vintec I® is available in numerous colors, finishes and sizes. Combines tensile strength and stiffness for the toughest applications Chemical resistant to most acids and alkali solutions Easily machined, cut, welded and glued for fabrication versatility An economical choice for fabricating equipment, tanks, pumps etc. Extruded through most of the available gauges for dimensional consistency Self-extinguishing

Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors.

Vintec I® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic balance make it the material of choice. Vintec I® conforms to ASTM D -1784-95 Class 12454-B (Formerly Type I Grade 1) and is manufactured without the use of plasticizers or fillers. It can be used in self supporting construction up to 140 °F (depending on chemistry). It exhibits excellent fire ratings (UL-94V-0) and has a flame spread under 20 per ASTM -E-84. Vintec I® is available in numerous colors, finishes and sizes.

  • Combines tensile strength and stiffness for the toughest applications
  • Chemical resistant to most acids and alkali solutions
  • Easily machined, cut, welded and glued for fabrication versatility
  • An economical choice for fabricating equipment, tanks, pumps etc.
  • Extruded through most of the available gauges for dimensional consistency
  • Self-extinguishing
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name VINTEC I® PVC
Chemical System Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
STAYSTIK ® 672 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details