Total Plastics, Inc. DURATRON® Polyamide-imide (PAI)

Description
Natural With its versatile performance capabilities and proven use in a broad range of applications, DURATRON polyamide-imide (PAI) shapes are offered in extruded, injection molded, and compression molded grades. DURATRON ® T4203 PAI DURATRON ® T4301 PAI DURATRON ® T5030 PAI DURATRON ® T7130 PAI DURATRON ® T4503 PAI DURATRON ® T4501 PAI DURATRON ® T4435 PAI DURATRON ® T5530 PAI DURATRON ® T4275 PAI DURATRON ® T7503 PAI Available Sizes TORLON 4301 (Bearing Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" TORLON 4201 (Electrical Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/8" 1/4" 3/8" 1/2" 3/4" TORLON 4301 (Bearing Grade) ROD Lengths: 8' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2" TORLON 4201 (Electrical Grade) ROD Lengths: 8' --Diameters-- 3/32" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2"
Description
Natural With its versatile performance capabilities and proven use in a broad range of applications, DURATRON polyamide-imide (PAI) shapes are offered in extruded, injection molded, and compression molded grades. DURATRON ® T4203 PAI DURATRON ® T4301 PAI DURATRON ® T5030 PAI DURATRON ® T7130 PAI DURATRON ® T4503 PAI DURATRON ® T4501 PAI DURATRON ® T4435 PAI DURATRON ® T5530 PAI DURATRON ® T4275 PAI DURATRON ® T7503 PAI Available Sizes TORLON 4301 (Bearing Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" TORLON 4201 (Electrical Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/8" 1/4" 3/8" 1/2" 3/4" TORLON 4301 (Bearing Grade) ROD Lengths: 8' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2" TORLON 4201 (Electrical Grade) ROD Lengths: 8' --Diameters-- 3/32" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2"

Suppliers

Company
Product
Description
Supplier Links
DURATRON® Polyamide-imide (PAI) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
DURATRON® Polyamide-imide (PAI)
DURATRON® Polyamide-imide (PAI)
Natural With its versatile performance capabilities and proven use in a broad range of applications, DURATRON polyamide-imide (PAI) shapes are offered in extruded, injection molded, and compression molded grades. DURATRON ® T4203 PAI DURATRON ® T4301 PAI DURATRON ® T5030 PAI DURATRON ® T7130 PAI DURATRON ® T4503 PAI DURATRON ® T4501 PAI DURATRON ® T4435 PAI DURATRON ® T5530 PAI DURATRON ® T4275 PAI DURATRON ® T7503 PAI Available Sizes TORLON 4301 (Bearing Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" TORLON 4201 (Electrical Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/8" 1/4" 3/8" 1/2" 3/4" TORLON 4301 (Bearing Grade) ROD Lengths: 8' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2" TORLON 4201 (Electrical Grade) ROD Lengths: 8' --Diameters-- 3/32" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2"

Natural

With its versatile performance capabilities and proven use in a broad range of applications, DURATRON polyamide-imide (PAI) shapes are offered in extruded, injection molded, and compression molded grades.

  • DURATRON ® T4203 PAI
  • DURATRON ® T4301 PAI
  • DURATRON ® T5030 PAI
  • DURATRON ® T7130 PAI
  • DURATRON ® T4503 PAI
  • DURATRON ® T4501 PAI
  • DURATRON ® T4435 PAI
  • DURATRON ® T5530 PAI
  • DURATRON ® T4275 PAI
  • DURATRON ® T7503 PAI

Available Sizes

TORLON 4301 (Bearing Grade) PLATE

Plate Sizes: 12" x 12" (Minimum), 12" x 48"

--Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1"

TORLON 4201 (Electrical Grade) PLATE

Plate Sizes: 12" x 12" (Minimum), 12" x 48"

--Thicknesses-- 1/8" 1/4" 3/8" 1/2" 3/4"

TORLON 4301 (Bearing Grade) ROD

Lengths: 8'

--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2"

TORLON 4201 (Electrical Grade) ROD

Lengths: 8'

--Diameters-- 3/32" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1.25" 1.375" 1.5" 2"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name DURATRON® Polyamide-imide (PAI)
Chemical System Polyamide-imide
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 281-341 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details