Total Plastics, Inc. TECAST™ (Cast Nylon)

Description
Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting process. Its fatigue resistance, noise damping ability, corrosion resistance, and light weight make Tecast™ ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. Tecast™ has excellent wear and abrasion resistance, resulting in extended component life and lower maintenance costs. Its formulations are readily available in rod, plate, and tube. Tecast™ 6PA Natural – FDA compliant cast type 6 nylon for use in applications requiring cast nylon advantages without fillers Tecast™ 6PA Black – a black cast type 6 nylon that is more UV resistant than 6PA natural Tecast™ 6PA Blue – a blue cast type 6 nylon with properties similar to 6PA natural Tecast™ 6PAM – a molybdenum disulfide-filled cast type 6 nylon used for general bearings and wear applications because of its superior strength and hardness Tecast™ 6PAG – a graphite powder-filled cast type 6 nylon with properties similar to 6PAM but better suited to wet applications Tecast™ 6XAU – a high heat (up to 260 °F continuous), weather resistant cast type 6 nylon with superior fatigue resistance and bearing properties Tecast™ 6PAL – an oil-filled cast type 6 nylon used in applications requiring excellent bearing and wear properties where external lubrication is difficult or impractical Available Sizes ROD Lengths: 4’ for 2” to 8” DIA., 12’ for 9” to 20” DIA. PLATE Plate Sizes: 1/4” to 4” thickness inclusive are: 2’ x 4’ 4’ x 4’ 4’ x 8’ 3/8” also available in 4’ x 8’
Description
Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting process. Its fatigue resistance, noise damping ability, corrosion resistance, and light weight make Tecast™ ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. Tecast™ has excellent wear and abrasion resistance, resulting in extended component life and lower maintenance costs. Its formulations are readily available in rod, plate, and tube. Tecast™ 6PA Natural – FDA compliant cast type 6 nylon for use in applications requiring cast nylon advantages without fillers Tecast™ 6PA Black – a black cast type 6 nylon that is more UV resistant than 6PA natural Tecast™ 6PA Blue – a blue cast type 6 nylon with properties similar to 6PA natural Tecast™ 6PAM – a molybdenum disulfide-filled cast type 6 nylon used for general bearings and wear applications because of its superior strength and hardness Tecast™ 6PAG – a graphite powder-filled cast type 6 nylon with properties similar to 6PAM but better suited to wet applications Tecast™ 6XAU – a high heat (up to 260 °F continuous), weather resistant cast type 6 nylon with superior fatigue resistance and bearing properties Tecast™ 6PAL – an oil-filled cast type 6 nylon used in applications requiring excellent bearing and wear properties where external lubrication is difficult or impractical Available Sizes ROD Lengths: 4’ for 2” to 8” DIA., 12’ for 9” to 20” DIA. PLATE Plate Sizes: 1/4” to 4” thickness inclusive are: 2’ x 4’ 4’ x 4’ 4’ x 8’ 3/8” also available in 4’ x 8’

Suppliers

Company
Product
Description
Supplier Links
TECAST™ (Cast Nylon) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECAST™ (Cast Nylon)
TECAST™ (Cast Nylon)
Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting process. Its fatigue resistance, noise damping ability, corrosion resistance, and light weight make Tecast™ ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. Tecast™ has excellent wear and abrasion resistance, resulting in extended component life and lower maintenance costs. Its formulations are readily available in rod, plate, and tube. Tecast™ 6PA Natural – FDA compliant cast type 6 nylon for use in applications requiring cast nylon advantages without fillers Tecast™ 6PA Black – a black cast type 6 nylon that is more UV resistant than 6PA natural Tecast™ 6PA Blue – a blue cast type 6 nylon with properties similar to 6PA natural Tecast™ 6PAM – a molybdenum disulfide-filled cast type 6 nylon used for general bearings and wear applications because of its superior strength and hardness Tecast™ 6PAG – a graphite powder-filled cast type 6 nylon with properties similar to 6PAM but better suited to wet applications Tecast™ 6XAU – a high heat (up to 260 °F continuous), weather resistant cast type 6 nylon with superior fatigue resistance and bearing properties Tecast™ 6PAL – an oil-filled cast type 6 nylon used in applications requiring excellent bearing and wear properties where external lubrication is difficult or impractical Available Sizes ROD Lengths: 4’ for 2” to 8” DIA., 12’ for 9” to 20” DIA. PLATE Plate Sizes: 1/4” to 4” thickness inclusive are: 2’ x 4’ 4’ x 4’ 4’ x 8’ 3/8” also available in 4’ x 8’

Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting process. Its fatigue resistance, noise damping ability, corrosion resistance, and light weight make Tecast™ ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. Tecast™ has excellent wear and abrasion resistance, resulting in extended component life and lower maintenance costs. Its formulations are readily available in rod, plate, and tube.

  • Tecast™ 6PA Natural – FDA compliant cast type 6 nylon for use in applications requiring cast nylon advantages without fillers
  • Tecast™ 6PA Black – a black cast type 6 nylon that is more UV resistant than 6PA natural
  • Tecast™ 6PA Blue – a blue cast type 6 nylon with properties similar to 6PA natural
  • Tecast™ 6PAM – a molybdenum disulfide-filled cast type 6 nylon used for general bearings and wear applications because of its superior strength and hardness
  • Tecast™ 6PAG – a graphite powder-filled cast type 6 nylon with properties similar to 6PAM but better suited to wet applications
  • Tecast™ 6XAU – a high heat (up to 260 °F continuous), weather resistant cast type 6 nylon with superior fatigue resistance and bearing properties
  • Tecast™ 6PAL – an oil-filled cast type 6 nylon used in applications requiring excellent bearing and wear properties where external lubrication is difficult or impractical

Available Sizes

ROD
Lengths: 4’ for 2” to 8” DIA., 12’ for 9” to 20” DIA.
PLATE

Plate Sizes: 1/4” to 4” thickness inclusive are:
2’ x 4’
4’ x 4’
4’ x 8’
3/8” also available in 4’ x 8’

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAST™ (Cast Nylon)
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 4.72 inch (120 mm)
View Details
End plate - 235-500 - WAGO
Specs
Form / Shape Plate
Thickness 0.4921 inch (12.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details