Total Plastics, Inc. Polyester (Mylar®)

Description
Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability, chemical resistance, and clarity, plus it lays flat and is non-yellowing. Common applications include graphics and packaging. Features: Exceptionally Strong, Non-Tear Material Inert to Water Good Dimensional Stability Good Chemical Resistance Optical Clarity
Description
Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability, chemical resistance, and clarity, plus it lays flat and is non-yellowing. Common applications include graphics and packaging. Features: Exceptionally Strong, Non-Tear Material Inert to Water Good Dimensional Stability Good Chemical Resistance Optical Clarity

Suppliers

Company
Product
Description
Supplier Links
Polyester (Mylar®) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Polyester (Mylar®)
Polyester (Mylar®)
Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability, chemical resistance, and clarity, plus it lays flat and is non-yellowing. Common applications include graphics and packaging. Features: Exceptionally Strong, Non-Tear Material Inert to Water Good Dimensional Stability Good Chemical Resistance Optical Clarity

Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish.

Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability, chemical resistance, and clarity, plus it lays flat and is non-yellowing. Common applications include graphics and packaging.

Features:

  • Exceptionally Strong, Non-Tear Material
  • Inert to Water
  • Good Dimensional Stability
  • Good Chemical Resistance
  • Optical Clarity
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Polyester (Mylar®)
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
End plate - 279-308 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details