Total Plastics, Inc. NYLATRON® GS / GSM / NSM

Description
Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit and clearances, and have less tendency to seize as bearings. Bearings Rollers, Wheels, Wear Components Wear Pads Gears Nozzles Available Sizes PLATE Plate Sizes: 12” x 24” 24” x 48” 12” x 48” 24” x 24” 24” x 48” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Length: 8' Nominal --Diameters-- 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" RECTANGULAR SHAPES Lengths: 12" to 48" Widths: 1”, 1-1/2”, 2”, 3”, 4”, 5” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"
Description
Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit and clearances, and have less tendency to seize as bearings. Bearings Rollers, Wheels, Wear Components Wear Pads Gears Nozzles Available Sizes PLATE Plate Sizes: 12” x 24” 24” x 48” 12” x 48” 24” x 24” 24” x 48” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Length: 8' Nominal --Diameters-- 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" RECTANGULAR SHAPES Lengths: 12" to 48" Widths: 1”, 1-1/2”, 2”, 3”, 4”, 5” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"

Suppliers

Company
Product
Description
Supplier Links
NYLATRON® GS / GSM / NSM -  - Total Plastics, Inc.
Kalamazoo, MI, USA
NYLATRON® GS / GSM / NSM
NYLATRON® GS / GSM / NSM
Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit and clearances, and have less tendency to seize as bearings. Bearings Rollers, Wheels, Wear Components Wear Pads Gears Nozzles Available Sizes PLATE Plate Sizes: 12” x 24” 24” x 48” 12” x 48” 24” x 24” 24” x 48” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Length: 8' Nominal --Diameters-- 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" RECTANGULAR SHAPES Lengths: 12" to 48" Widths: 1”, 1-1/2”, 2”, 3”, 4”, 5” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"

Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit and clearances, and have less tendency to seize as bearings.

  • Bearings
  • Rollers, Wheels, Wear Components
  • Wear Pads
  • Gears
  • Nozzles

Available Sizes

PLATE

Plate Sizes:
12” x 24”
24” x 48”
12” x 48”
24” x 24”
24” x 48”

--Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2"

ROD

Length: 8' Nominal

--Diameters-- 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2"

RECTANGULAR SHAPES

Lengths: 12" to 48"
Widths: 1”, 1-1/2”, 2”, 3”, 4”, 5”

--Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name NYLATRON® GS / GSM / NSM
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 284-331 - WAGO
Specs
Form / Shape Plate
Thickness 1.33 inch (33.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details