Total Plastics, Inc. Acetate Sheet

Description
Clear Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. The high impact resistance of acetate sheeting withstands crazing or cracking over a wide range of temperatures under normal stresses. Acetate sheeting is an excellent shield for grease and oils, yet it maintains good color and flexibility over long periods of time. Acetate is a standard in the graphic arts, display and printing industries. It also has several common industrial uses. CLEAR CAST ROLL Optical Clarity Good Rigidity High Impact Resistance Flexibility Available Sizes CLEAR CAST ROLL Sheet Sizes: 20" x 50" Thicknesses: .003", .005", .007", .010", .015" and .020" CLEAR CAST SHEET Roll Sizes: 50" x 100' Thicknesses: .003", .005", .007", .010", .015" and .020" AA POLISHED OPTICAL GRADE SHEET Sheet Size: 22" x 51" Thicknesses: .015", .020", .030", .042" and .060" Call TPI for Extruded and Custom Sizes.
Description
Clear Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. The high impact resistance of acetate sheeting withstands crazing or cracking over a wide range of temperatures under normal stresses. Acetate sheeting is an excellent shield for grease and oils, yet it maintains good color and flexibility over long periods of time. Acetate is a standard in the graphic arts, display and printing industries. It also has several common industrial uses. CLEAR CAST ROLL Optical Clarity Good Rigidity High Impact Resistance Flexibility Available Sizes CLEAR CAST ROLL Sheet Sizes: 20" x 50" Thicknesses: .003", .005", .007", .010", .015" and .020" CLEAR CAST SHEET Roll Sizes: 50" x 100' Thicknesses: .003", .005", .007", .010", .015" and .020" AA POLISHED OPTICAL GRADE SHEET Sheet Size: 22" x 51" Thicknesses: .015", .020", .030", .042" and .060" Call TPI for Extruded and Custom Sizes.

Suppliers

Company
Product
Description
Supplier Links
Acetate Sheet -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Acetate Sheet
Acetate Sheet
Clear Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. The high impact resistance of acetate sheeting withstands crazing or cracking over a wide range of temperatures under normal stresses. Acetate sheeting is an excellent shield for grease and oils, yet it maintains good color and flexibility over long periods of time. Acetate is a standard in the graphic arts, display and printing industries. It also has several common industrial uses. CLEAR CAST ROLL Optical Clarity Good Rigidity High Impact Resistance Flexibility Available Sizes CLEAR CAST ROLL Sheet Sizes: 20" x 50" Thicknesses: .003", .005", .007", .010", .015" and .020" CLEAR CAST SHEET Roll Sizes: 50" x 100' Thicknesses: .003", .005", .007", .010", .015" and .020" AA POLISHED OPTICAL GRADE SHEET Sheet Size: 22" x 51" Thicknesses: .015", .020", .030", .042" and .060" Call TPI for Extruded and Custom Sizes.

Clear

Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. The high impact resistance of acetate sheeting withstands crazing or cracking over a wide range of temperatures under normal stresses. Acetate sheeting is an excellent shield for grease and oils, yet it maintains good color and flexibility over long periods of time. Acetate is a standard in the graphic arts, display and printing industries. It also has several common industrial uses.

CLEAR CAST ROLL

  • Optical Clarity
  • Good Rigidity
  • High Impact Resistance
  • Flexibility

Available Sizes

CLEAR CAST ROLL

Sheet Sizes: 20" x 50"
Thicknesses: .003", .005", .007", .010", .015" and .020"

CLEAR CAST SHEET

Roll Sizes: 50" x 100'
Thicknesses: .003", .005", .007", .010", .015" and .020"

AA POLISHED OPTICAL GRADE SHEET

Sheet Size: 22" x 51"
Thicknesses: .015", .020", .030", .042" and .060"
Call TPI for Extruded and Custom Sizes.

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Acetate Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 254-600 - WAGO
Specs
Form / Shape Plate
Thickness 0.5315 inch (13.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details