Total Plastics, Inc. Lab Resin

Description
Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It should be used wherever superior chemical, abrasion or stain resistance is required. Lab-Resin® will not support bacteria or fungus. Chemical and solvent resistant Corrosion and stain resistant Non-porous Non-conductive High impact and shock resistant 94V-0 rated Excellent material for partitions Available Sizes Thickness Lbs. Per SF 1/8” .91 1/4” 1.81 3/8” 2.72 1/2” 3.62 5/8” 4.53 3/4” 5.40 1” 7.24
Description
Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It should be used wherever superior chemical, abrasion or stain resistance is required. Lab-Resin® will not support bacteria or fungus. Chemical and solvent resistant Corrosion and stain resistant Non-porous Non-conductive High impact and shock resistant 94V-0 rated Excellent material for partitions Available Sizes Thickness Lbs. Per SF 1/8” .91 1/4” 1.81 3/8” 2.72 1/2” 3.62 5/8” 4.53 3/4” 5.40 1” 7.24

Suppliers

Company
Product
Description
Supplier Links
Lab Resin -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Lab Resin
Lab Resin
Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It should be used wherever superior chemical, abrasion or stain resistance is required. Lab-Resin® will not support bacteria or fungus. Chemical and solvent resistant Corrosion and stain resistant Non-porous Non-conductive High impact and shock resistant 94V-0 rated Excellent material for partitions Available Sizes Thickness Lbs. Per SF 1/8” .91 1/4” 1.81 3/8” 2.72 1/2” 3.62 5/8” 4.53 3/4” 5.40 1” 7.24

Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It should be used wherever superior chemical, abrasion or stain resistance is required. Lab-Resin® will not support bacteria or fungus.

  • Chemical and solvent resistant
  • Corrosion and stain resistant
  • Non-porous
  • Non-conductive
  • High impact and shock resistant
  • 94V-0 rated
  • Excellent material for partitions

Available Sizes Thickness
Lbs. Per SF
1/8”
.91
1/4”
1.81
3/8”
2.72
1/2”
3.62
5/8”
4.53
3/4”
5.40
1”
7.24

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Lab Resin
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
End plate - 282-326 - WAGO
Specs
Form / Shape Plate
Thickness 1.22 inch (31 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details