Total Plastics, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Available in Many Opaque/Glossy Colors. Clear also Available. Sumitube® A4 is a lightweight, flexible, heat-shrinkable, polyolefin tubing which has excellent weather (UV) resistance with good electrical properties and chemical resistance. | |
| Clear and Colors. Call TPI for Colors. Sumitube® B2 is a very flexible, flame retardant, heat-shrinkable polyolefin tubing which meets all the requirements of Mil Spec MIL -DTL-23053/5C, Class 1,... | |
| Clear Kynar® is an irradiated, thin-wall, heat shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. Kynar® tubing is manufactured from polyvinylidene fluoride; giving it outstanding... | |
| Sumitube® A2 is clear, flexible polyolefin heat shrinkable tubing which meets all the requirements of Mil Spec MIL -DTL-23053 / 5C Class 2. Shrink temperature is 115 °C with an... | |
| Total Plastics is a leading stocking supplier of heat shrinkable tubing, representing Sumitomo®, a leader in heat shrinkable products. Sumitube® heat-shrinkable tubing meets all major commercial and military specifications including... |