Total Plastics, Inc. DURATRON® PEI

Description
DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high heat applications, and those requiring consistent dielectric properties over a wide frequency range. It is hydrolysis resistant, highly resistant to acidic solutions and capable of withstanding repeated autoclaving cycles. Structural Probes Manifolds Insulators Clamps Available Sizes ULTEM® Sheet & Plate Thickness ULTEM® 1000 ULTEM® 1000 ULTEM® 1000 ULTEM® 20% Glass Filled ULTEM® 30% Glass Filled 12” x 48” 24” x 48” 52” x 102” 24” x 48” 24” x 48” 1/32” x x x - - 1/16” x x x - - 3/32” x x x - - 1/8” x x x - - 3/16” x x x - - 1/4” x x x x x 3/8” x x - x x 1/2” x x - x x 5/8” x x - x x 7/8” x x - x x 1” x x - x x 1-1/4” x x - x x 1-1/2” x x - x x 2” x x - x x ULTEM 1000 ROD --Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6" ULTEM 2300 30% GLASS REINFORCED ROD Length: 8' nominal for up to 2.5" DIA 4' nominal for 3" to 6" DIA. --Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6"
Description
DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high heat applications, and those requiring consistent dielectric properties over a wide frequency range. It is hydrolysis resistant, highly resistant to acidic solutions and capable of withstanding repeated autoclaving cycles. Structural Probes Manifolds Insulators Clamps Available Sizes ULTEM® Sheet & Plate Thickness ULTEM® 1000 ULTEM® 1000 ULTEM® 1000 ULTEM® 20% Glass Filled ULTEM® 30% Glass Filled 12” x 48” 24” x 48” 52” x 102” 24” x 48” 24” x 48” 1/32” x x x - - 1/16” x x x - - 3/32” x x x - - 1/8” x x x - - 3/16” x x x - - 1/4” x x x x x 3/8” x x - x x 1/2” x x - x x 5/8” x x - x x 7/8” x x - x x 1” x x - x x 1-1/4” x x - x x 1-1/2” x x - x x 2” x x - x x ULTEM 1000 ROD --Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6" ULTEM 2300 30% GLASS REINFORCED ROD Length: 8' nominal for up to 2.5" DIA 4' nominal for 3" to 6" DIA. --Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6"

Suppliers

Company
Product
Description
Supplier Links
DURATRON® PEI -  - Total Plastics, Inc.
Kalamazoo, MI, USA
DURATRON® PEI
DURATRON® PEI
DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high heat applications, and those requiring consistent dielectric properties over a wide frequency range. It is hydrolysis resistant, highly resistant to acidic solutions and capable of withstanding repeated autoclaving cycles. Structural Probes Manifolds Insulators Clamps Available Sizes ULTEM® Sheet & Plate Thickness ULTEM® 1000 ULTEM® 1000 ULTEM® 1000 ULTEM® 20% Glass Filled ULTEM® 30% Glass Filled 12” x 48” 24” x 48” 52” x 102” 24” x 48” 24” x 48” 1/32” x x x - - 1/16” x x x - - 3/32” x x x - - 1/8” x x x - - 3/16” x x x - - 1/4” x x x x x 3/8” x x - x x 1/2” x x - x x 5/8” x x - x x 7/8” x x - x x 1” x x - x x 1-1/4” x x - x x 1-1/2” x x - x x 2” x x - x x ULTEM 1000 ROD --Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6" ULTEM 2300 30% GLASS REINFORCED ROD Length: 8' nominal for up to 2.5" DIA 4' nominal for 3" to 6" DIA. --Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6"

DURATRON Ul000 polyetherimide (PEI) is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high heat applications, and those requiring consistent dielectric properties over a wide frequency range. It is hydrolysis resistant, highly resistant to acidic solutions and capable of withstanding repeated autoclaving cycles.

  • Structural Probes
  • Manifolds
  • Insulators
  • Clamps

Available Sizes ULTEM® Sheet & Plate
Thickness
ULTEM® 1000
ULTEM® 1000
ULTEM® 1000
ULTEM® 20% Glass Filled
ULTEM® 30% Glass Filled
12” x 48”
24” x 48”
52” x 102”
24” x 48”
24” x 48”
1/32”
x
x
x
-
-
1/16”
x
x
x
-
-
3/32”
x
x
x
-
-
1/8”
x
x
x
-
-
3/16”
x
x
x
-
-
1/4”
x
x
x
x
x
3/8”
x
x
-
x
x
1/2”
x
x
-
x
x
5/8”
x
x
-
x
x
7/8”
x
x
-
x
x
1”
x
x
-
x
x
1-1/4”
x
x
-
x
x
1-1/2”
x
x
-
x
x
2”
x
x
-
x
x

ULTEM 1000 ROD

--Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6"

ULTEM 2300 30% GLASS REINFORCED ROD

Length: 8' nominal for up to 2.5" DIA
4' nominal for 3" to 6" DIA.

--Diameters-- 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/4" 4-1/2" 5" 6"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name DURATRON® PEI
Chemical System Polyetherimide
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2002-2492 - WAGO
Specs
Form / Shape Plate
Thickness 2.08 inch (52.9 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details