Total Plastics, Inc. Datasheets for Hot Melt Adhesives
Hot melt adhesives are solvent-free chemical compounds that are used to join materials. They can be repeatedly softened by heat and hardened or set by cooling, allowing parts to be removed or repositioned during assembly.
Hot Melt Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Clear Bonds wood, P.O.P. displays, corrugated, furniture, upholstery, novelties and other lightweight materials. 5/8" x 8" Long bonding range when dispensed at low melt temperature. Available Sizes 5/8" x 8" | |
| Light Amber Low melt, 100% solids thermoplastic adhesive. Bulk adhesive in pellet form; 1 pallet minimum order (1,100 lb.). Has improved “hot tack” when dispensed at low melt temperature Can... | |
| Tan Designed for use through 3M Polygun II Applicator Only. Available Sizes 1" x 3" | |
| Tan Designed for use through either the 3M Polygun EC (Electronic Control) Applicator with temperature module #3 or 3M Polygun TC Applicator with Quadrack Converter and Palm Trigger. Available Sizes... |