Total Plastics, Inc. Polyurethane

Description
Natural Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from thermosetting urethane resins, urethane products are produced to very close tolerances and typically require minimal machining to adapt to their end uses. Precision cast products are available in several shapes. Sheets are both unsupported and fabric backed. Wear pads Machinery mounts Sound damping pads Chute & hopper liners Gaskets Rollers Sandblast curtains Available Sizes SHEET Sheet Sizes: 12" x 12" 12" x 24" 24" x 24" 24" x 48" 48" x 48" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Lengths: 12", 24", 36", 48" --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" TUBING O.D. I.D. 1” 1/2’’ 1-1/4” 3/4” 1-1/2” 1” 2” 1/2” 2” 1” 2” 1-1/4” 2” 1-1/2” 2-1/2” 1” 2-1/2” 1-1/4” 2-1/2” 1-1/2” 2-1/2” 2” 2-3/4” 1-3/4” 3” 1-1/2” 3” 2” 3” 2-1/2” 3-1/4” 2-1/4” 3-1/2” 1” 3-1/2” 2-1/2” 3-3/4” 2-3/4” 4” 1” 4” 1-1/4” 4” 3” 4-1/4” 3” 4-1/2” 1” 4-1/2‘’ 2-1/2” 5" 3-1/2" 6" 1" 6" 5" BAR STOCK Sizes: 3/4” x 3/4” 1” x 1” 1-1/2” x 1-1/2” 2” x 2” 3” x 3” Lengths: 48", 36", 24", 12"
Description
Natural Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from thermosetting urethane resins, urethane products are produced to very close tolerances and typically require minimal machining to adapt to their end uses. Precision cast products are available in several shapes. Sheets are both unsupported and fabric backed. Wear pads Machinery mounts Sound damping pads Chute & hopper liners Gaskets Rollers Sandblast curtains Available Sizes SHEET Sheet Sizes: 12" x 12" 12" x 24" 24" x 24" 24" x 48" 48" x 48" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Lengths: 12", 24", 36", 48" --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" TUBING O.D. I.D. 1” 1/2’’ 1-1/4” 3/4” 1-1/2” 1” 2” 1/2” 2” 1” 2” 1-1/4” 2” 1-1/2” 2-1/2” 1” 2-1/2” 1-1/4” 2-1/2” 1-1/2” 2-1/2” 2” 2-3/4” 1-3/4” 3” 1-1/2” 3” 2” 3” 2-1/2” 3-1/4” 2-1/4” 3-1/2” 1” 3-1/2” 2-1/2” 3-3/4” 2-3/4” 4” 1” 4” 1-1/4” 4” 3” 4-1/4” 3” 4-1/2” 1” 4-1/2‘’ 2-1/2” 5" 3-1/2" 6" 1" 6" 5" BAR STOCK Sizes: 3/4” x 3/4” 1” x 1” 1-1/2” x 1-1/2” 2” x 2” 3” x 3” Lengths: 48", 36", 24", 12"

Suppliers

Company
Product
Description
Supplier Links
Polyurethane -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Polyurethane
Polyurethane
Natural Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from thermosetting urethane resins, urethane products are produced to very close tolerances and typically require minimal machining to adapt to their end uses. Precision cast products are available in several shapes. Sheets are both unsupported and fabric backed. Wear pads Machinery mounts Sound damping pads Chute & hopper liners Gaskets Rollers Sandblast curtains Available Sizes SHEET Sheet Sizes: 12" x 12" 12" x 24" 24" x 24" 24" x 48" 48" x 48" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Lengths: 12", 24", 36", 48" --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" TUBING O.D. I.D. 1” 1/2’’ 1-1/4” 3/4” 1-1/2” 1” 2” 1/2” 2” 1” 2” 1-1/4” 2” 1-1/2” 2-1/2” 1” 2-1/2” 1-1/4” 2-1/2” 1-1/2” 2-1/2” 2” 2-3/4” 1-3/4” 3” 1-1/2” 3” 2” 3” 2-1/2” 3-1/4” 2-1/4” 3-1/2” 1” 3-1/2” 2-1/2” 3-3/4” 2-3/4” 4” 1” 4” 1-1/4” 4” 3” 4-1/4” 3” 4-1/2” 1” 4-1/2‘’ 2-1/2” 5" 3-1/2" 6" 1" 6" 5" BAR STOCK Sizes: 3/4” x 3/4” 1” x 1” 1-1/2” x 1-1/2” 2” x 2” 3” x 3” Lengths: 48", 36", 24", 12"

Natural

Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from thermosetting urethane resins, urethane products are produced to very close tolerances and typically require minimal machining to adapt to their end uses. Precision cast products are available in several shapes. Sheets are both unsupported and fabric backed.

  • Wear pads
  • Machinery mounts
  • Sound damping pads
  • Chute & hopper liners
  • Gaskets
  • Rollers
  • Sandblast curtains

Available Sizes

SHEET

Sheet Sizes:
12" x 12"
12" x 24"
24" x 24"
24" x 48"
48" x 48"

--Thicknesses-- 1/32" 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"

ROD

Lengths: 12", 24", 36", 48"
--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6"

TUBING

O.D.
I.D.
1”
1/2’’
1-1/4”
3/4”
1-1/2”
1”
2”
1/2”
2”
1”
2”
1-1/4”
2”
1-1/2”
2-1/2”
1”
2-1/2”
1-1/4”
2-1/2”
1-1/2”
2-1/2”
2”
2-3/4”
1-3/4”
3”
1-1/2”
3”
2”
3”
2-1/2”
3-1/4”
2-1/4”
3-1/2”
1”
3-1/2”
2-1/2”
3-3/4”
2-3/4”
4”
1”
4”
1-1/4”
4”
3”
4-1/4”
3”
4-1/2”
1”
4-1/2‘’
2-1/2”
5"
3-1/2"
6"
1"
6"
5"

BAR STOCK

Sizes:
3/4” x 3/4”
1” x 1”
1-1/2” x 1-1/2”
2” x 2”
3” x 3”

Lengths: 48", 36", 24", 12"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Polyurethane
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Elastomer Extrusions -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2052-381 - WAGO
Specs
Form / Shape Plate
Thickness 1.13 inch (28.7 mm)
Width / O.D. 0.0512 inch (1.3 mm)
View Details