Black. Call TPI for Bright Safety Colors.
TIVAR ® DockGuard provides dock fender facing that outlasts other materials such as wood, rubber, urethane or high density polyethylene. The ideal material for marine fender systems, TIVAR ® DockGuard allows vessels to glide easily along its surface without marring hulls. Impervious to marine bore worms, TIVAR ® DockGuard also sheds mussels and barnacles. Outwearing hardened steel, it cuts hourglass wear on pilings, and withstands salt, fuel and chemical spills.
Sheet Size: 48" x 120"
Gauge Sizes: Ranging from 3/4" to 6"
Available Sizes
Sheet Size: 48" x 120"
Gauge Sizes: Ranging from 3/4" to 6"
| Total Plastics, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | TIVAR® DockGuard (UHMW) |
| Form / Shape | Sheet or Film |