Total Plastics, Inc. PVC Shapes

Description
Grey. Call TPI for More Colors. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. Available Sizes HOLLOW BAR Lengths: O.D. Min. / I.D. Max. 5’ length +/- 1” O.D. I.D. 1.625" 0.562" 1.9" 0.562" 1.9" 0.906" 2" 1.25" 2.125" 0.75" 2.25" 1.125" 2.375" 1" 2.5" 1" 2.5" 1.5" 2.625" 1.5" 2.75" 1" 3" 1" 3" 1.25" 3" 1.5" 3" 2" 3.25" 1.25" 3.5" 1.5" 3.563" 1.5" 4" 2.5" 4" 3" 4.25" 1.75" 4.25" 3" 4.5" 2" 4.75" 3" 5" 3" 5.563" 4" 6" 2.437" 6" 4" 6.625" 2.875" 6.625" 4" 8.625" 5.75" HEXAGONAL BAR Lengths: 10’ for 7/16” to 1-1/8”, 5’ for 1-1/4” to 2” Diameter Size Across Flats 7/16" .44" 1/2" .50" 9/16" .56" 5/8" .63" 3/4" .75" 13/16" .81" 7/8" .88" 1" 1.00" 1-1/8" 1.13" 1-1/4" 1.25" 1-3/8" 1.38" 1-1/2" 1.50" 1-3/4" 1.75" 2" 2.00" ANGLE BAR Lengths: 10’ for 1/2” to 1” Size Thickness 1" x 1" 1/8" 1-1/4" x 1-1/4" 3/16" 1-1/2" x 1-1/2" 3/16" 1-1/2" x 1-1/2" 1/4" 2" x 2" 1/4" SQUARE BAR Length: 10’ --Bar Sizes-- 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" RECTANGULAR BAR Length: 10’ Bar Size: 1/2" x 3/4" SQUARE TUBE Length: .118” + 1” - 0” charged as 10’ Profile Number O.D Square Wall 106 3" 0.098" 213 3.54" 0.078" 244 1-3/8" 0.098" 328 7/8" 0.137" 391 1-9/16" 0.078" 415 1" 0.078" 417 2" 0.078" 418 2-3/8" 0.078" 493 3/4" 0.06" 503 5/8" 0.06" U CHANNEL Length: Nominal 10’ for 118” + 1” - 0” Profile Number Width x Height Wall 194 1.14" x 1.65" 0.080" 270 .944 x 1.57" 0.080" 310 .51" x .59" 0.060" 424 2.51" x 1.456" 0.08" 435 3.54" x .787" 0.100" 436 4.33" x .787 0.098" 455 1.87" x .787" 0.137" RECTANGULAR TUBE Length: .118” + 1” - 0” charged as 10’ Profile Number Rectangle Size Wall 475 1-9/16" x 1-3/16" 0.078" 193 2" x 1" 0.078" 350 2-3/4" x 1-3/8" 0.098" 197 3.346" x 1-3/8" 0.098" 351 3-3/8" x 2.283" 0.098" 309 4" x 2" 0.098" L ANGLE Length: .118” + 1” - 0” charged as 10’ Profile Number Size Thickness 132 1" x 1" 0.125" 133 1-1/4" x 1-1/4" 0.125" 134 1-1/2" x 1-1/2" 0.125" 135 2" x 2" 0.125" 218 2" x 2" 0.187" 314 1/2" x 1/2" 0.080" 387 1-1/2" x 1-1/2" 0.250" 485 2-3/8" x 2-3/8" 0.275" 486 3-1/2" x 3-1/2" 0.275" 516 1-1/2" x 3/4" 0.080"
Description
Grey. Call TPI for More Colors. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. Available Sizes HOLLOW BAR Lengths: O.D. Min. / I.D. Max. 5’ length +/- 1” O.D. I.D. 1.625" 0.562" 1.9" 0.562" 1.9" 0.906" 2" 1.25" 2.125" 0.75" 2.25" 1.125" 2.375" 1" 2.5" 1" 2.5" 1.5" 2.625" 1.5" 2.75" 1" 3" 1" 3" 1.25" 3" 1.5" 3" 2" 3.25" 1.25" 3.5" 1.5" 3.563" 1.5" 4" 2.5" 4" 3" 4.25" 1.75" 4.25" 3" 4.5" 2" 4.75" 3" 5" 3" 5.563" 4" 6" 2.437" 6" 4" 6.625" 2.875" 6.625" 4" 8.625" 5.75" HEXAGONAL BAR Lengths: 10’ for 7/16” to 1-1/8”, 5’ for 1-1/4” to 2” Diameter Size Across Flats 7/16" .44" 1/2" .50" 9/16" .56" 5/8" .63" 3/4" .75" 13/16" .81" 7/8" .88" 1" 1.00" 1-1/8" 1.13" 1-1/4" 1.25" 1-3/8" 1.38" 1-1/2" 1.50" 1-3/4" 1.75" 2" 2.00" ANGLE BAR Lengths: 10’ for 1/2” to 1” Size Thickness 1" x 1" 1/8" 1-1/4" x 1-1/4" 3/16" 1-1/2" x 1-1/2" 3/16" 1-1/2" x 1-1/2" 1/4" 2" x 2" 1/4" SQUARE BAR Length: 10’ --Bar Sizes-- 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" RECTANGULAR BAR Length: 10’ Bar Size: 1/2" x 3/4" SQUARE TUBE Length: .118” + 1” - 0” charged as 10’ Profile Number O.D Square Wall 106 3" 0.098" 213 3.54" 0.078" 244 1-3/8" 0.098" 328 7/8" 0.137" 391 1-9/16" 0.078" 415 1" 0.078" 417 2" 0.078" 418 2-3/8" 0.078" 493 3/4" 0.06" 503 5/8" 0.06" U CHANNEL Length: Nominal 10’ for 118” + 1” - 0” Profile Number Width x Height Wall 194 1.14" x 1.65" 0.080" 270 .944 x 1.57" 0.080" 310 .51" x .59" 0.060" 424 2.51" x 1.456" 0.08" 435 3.54" x .787" 0.100" 436 4.33" x .787 0.098" 455 1.87" x .787" 0.137" RECTANGULAR TUBE Length: .118” + 1” - 0” charged as 10’ Profile Number Rectangle Size Wall 475 1-9/16" x 1-3/16" 0.078" 193 2" x 1" 0.078" 350 2-3/4" x 1-3/8" 0.098" 197 3.346" x 1-3/8" 0.098" 351 3-3/8" x 2.283" 0.098" 309 4" x 2" 0.098" L ANGLE Length: .118” + 1” - 0” charged as 10’ Profile Number Size Thickness 132 1" x 1" 0.125" 133 1-1/4" x 1-1/4" 0.125" 134 1-1/2" x 1-1/2" 0.125" 135 2" x 2" 0.125" 218 2" x 2" 0.187" 314 1/2" x 1/2" 0.080" 387 1-1/2" x 1-1/2" 0.250" 485 2-3/8" x 2-3/8" 0.275" 486 3-1/2" x 3-1/2" 0.275" 516 1-1/2" x 3/4" 0.080"

Suppliers

Company
Product
Description
Supplier Links
PVC Shapes -  - Total Plastics, Inc.
Kalamazoo, MI, USA
PVC Shapes
PVC Shapes
Grey. Call TPI for More Colors. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. Available Sizes HOLLOW BAR Lengths: O.D. Min. / I.D. Max. 5’ length +/- 1” O.D. I.D. 1.625" 0.562" 1.9" 0.562" 1.9" 0.906" 2" 1.25" 2.125" 0.75" 2.25" 1.125" 2.375" 1" 2.5" 1" 2.5" 1.5" 2.625" 1.5" 2.75" 1" 3" 1" 3" 1.25" 3" 1.5" 3" 2" 3.25" 1.25" 3.5" 1.5" 3.563" 1.5" 4" 2.5" 4" 3" 4.25" 1.75" 4.25" 3" 4.5" 2" 4.75" 3" 5" 3" 5.563" 4" 6" 2.437" 6" 4" 6.625" 2.875" 6.625" 4" 8.625" 5.75" HEXAGONAL BAR Lengths: 10’ for 7/16” to 1-1/8”, 5’ for 1-1/4” to 2” Diameter Size Across Flats 7/16" .44" 1/2" .50" 9/16" .56" 5/8" .63" 3/4" .75" 13/16" .81" 7/8" .88" 1" 1.00" 1-1/8" 1.13" 1-1/4" 1.25" 1-3/8" 1.38" 1-1/2" 1.50" 1-3/4" 1.75" 2" 2.00" ANGLE BAR Lengths: 10’ for 1/2” to 1” Size Thickness 1" x 1" 1/8" 1-1/4" x 1-1/4" 3/16" 1-1/2" x 1-1/2" 3/16" 1-1/2" x 1-1/2" 1/4" 2" x 2" 1/4" SQUARE BAR Length: 10’ --Bar Sizes-- 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" RECTANGULAR BAR Length: 10’ Bar Size: 1/2" x 3/4" SQUARE TUBE Length: .118” + 1” - 0” charged as 10’ Profile Number O.D Square Wall 106 3" 0.098" 213 3.54" 0.078" 244 1-3/8" 0.098" 328 7/8" 0.137" 391 1-9/16" 0.078" 415 1" 0.078" 417 2" 0.078" 418 2-3/8" 0.078" 493 3/4" 0.06" 503 5/8" 0.06" U CHANNEL Length: Nominal 10’ for 118” + 1” - 0” Profile Number Width x Height Wall 194 1.14" x 1.65" 0.080" 270 .944 x 1.57" 0.080" 310 .51" x .59" 0.060" 424 2.51" x 1.456" 0.08" 435 3.54" x .787" 0.100" 436 4.33" x .787 0.098" 455 1.87" x .787" 0.137" RECTANGULAR TUBE Length: .118” + 1” - 0” charged as 10’ Profile Number Rectangle Size Wall 475 1-9/16" x 1-3/16" 0.078" 193 2" x 1" 0.078" 350 2-3/4" x 1-3/8" 0.098" 197 3.346" x 1-3/8" 0.098" 351 3-3/8" x 2.283" 0.098" 309 4" x 2" 0.098" L ANGLE Length: .118” + 1” - 0” charged as 10’ Profile Number Size Thickness 132 1" x 1" 0.125" 133 1-1/4" x 1-1/4" 0.125" 134 1-1/2" x 1-1/2" 0.125" 135 2" x 2" 0.125" 218 2" x 2" 0.187" 314 1/2" x 1/2" 0.080" 387 1-1/2" x 1-1/2" 0.250" 485 2-3/8" x 2-3/8" 0.275" 486 3-1/2" x 3-1/2" 0.275" 516 1-1/2" x 3/4" 0.080"

Grey. Call TPI for More Colors.

PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod.

Available Sizes

HOLLOW BAR

Lengths: O.D. Min. / I.D. Max. 5’ length +/- 1”

O.D.
I.D.
1.625"
0.562"
1.9"
0.562"
1.9"
0.906"
2"
1.25"
2.125"
0.75"
2.25"
1.125"
2.375"
1"
2.5"
1"
2.5"
1.5"
2.625"
1.5"
2.75"
1"
3"
1"
3"
1.25"
3"
1.5"
3"
2"
3.25"
1.25"
3.5"
1.5"
3.563"
1.5"
4"
2.5"
4"
3"
4.25"
1.75"
4.25"
3"
4.5"
2"
4.75"
3"
5"
3"
5.563"
4"
6"
2.437"
6"
4"
6.625"
2.875"
6.625"
4"
8.625"
5.75"

HEXAGONAL BAR

Lengths: 10’ for 7/16” to 1-1/8”, 5’ for 1-1/4” to 2”

Diameter
Size Across Flats
7/16"
.44"
1/2"
.50"
9/16"
.56"
5/8"
.63"
3/4"
.75"
13/16"
.81"
7/8"
.88"
1"
1.00"
1-1/8"
1.13"
1-1/4"
1.25"
1-3/8"
1.38"
1-1/2"
1.50"
1-3/4"
1.75"
2"
2.00"

ANGLE BAR

Lengths: 10’ for 1/2” to 1”

Size
Thickness
1" x 1"
1/8"
1-1/4" x 1-1/4"
3/16"
1-1/2" x 1-1/2"
3/16"
1-1/2" x 1-1/2"
1/4"
2" x 2"
1/4"

SQUARE BAR

Length: 10’
--Bar Sizes-- 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2"

RECTANGULAR BAR

Length: 10’
Bar Size: 1/2" x 3/4"

SQUARE TUBE

Length: .118” + 1” - 0” charged as 10’

Profile Number
O.D Square
Wall
106
3"
0.098"
213
3.54"
0.078"
244
1-3/8"
0.098"
328
7/8"
0.137"
391
1-9/16"
0.078"
415
1"
0.078"
417
2"
0.078"
418
2-3/8"
0.078"
493
3/4"
0.06"
503
5/8"
0.06"

U CHANNEL

Length: Nominal 10’ for 118” + 1” - 0”

Profile Number
Width x Height
Wall
194
1.14" x 1.65"
0.080"
270
.944 x 1.57"
0.080"
310
.51" x .59"
0.060"
424
2.51" x 1.456"
0.08"
435
3.54" x .787"
0.100"
436
4.33" x .787
0.098"
455
1.87" x .787"
0.137"

RECTANGULAR TUBE

Length: .118” + 1” - 0” charged as 10’

Profile Number
Rectangle Size
Wall
475
1-9/16" x 1-3/16"
0.078"
193
2" x 1"
0.078"
350
2-3/4" x 1-3/8"
0.098"
197
3.346" x 1-3/8"
0.098"
351
3-3/8" x 2.283"
0.098"
309
4" x 2"
0.098"

L ANGLE

Length: .118” + 1” - 0” charged as 10’

Profile Number
Size
Thickness
132
1" x 1"
0.125"
133
1-1/4" x 1-1/4"
0.125"
134
1-1/2" x 1-1/2"
0.125"
135
2" x 2"
0.125"
218
2" x 2"
0.187"
314
1/2" x 1/2"
0.080"
387
1-1/2" x 1-1/2"
0.250"
485
2-3/8" x 2-3/8"
0.275"
486
3-1/2" x 3-1/2"
0.275"
516
1-1/2" x 3/4"
0.080"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PVC Shapes
Form / Shape Hollow or Tubular Stock (optional feature); Bar Stock or Rod Stock (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2003-7692 - WAGO
Specs
Form / Shape Plate
Thickness 1.67 inch (42.3 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details