Total Plastics, Inc. ABS Sheet & Rod

Description
Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used for mechanical purposes, and also has good electrical properties. ABS is strong, rigid and tough and can withstand temperatures between -13 °F and 140 °F without affecting its impact resistance. Dimensional stability under load of ABS is excellent. ABS is resistant to aqueous acids, alkalis, hydrocholoric and phosphoric acids, alcohols and natural oils. Machine housings Displays Orthotic and prosthetic devices Vehicle components Available Sizes SHEET Sheet Sizes: 48" x 96" Thicknesses: 1/16", 3/32", 1/8", 3/16", 1/4" ROD Lengths: 8’ for 1/4” to 2” DIA., 4’ for 2-1/4” to 6” DIA. --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 4" 5" 6" ANNEALED PLATE Plate Sizes: 12" x 48", 24" x 48", 48" x 96" , 48" x 120" --Thicknesses-- 1/16" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 4"
Description
Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used for mechanical purposes, and also has good electrical properties. ABS is strong, rigid and tough and can withstand temperatures between -13 °F and 140 °F without affecting its impact resistance. Dimensional stability under load of ABS is excellent. ABS is resistant to aqueous acids, alkalis, hydrocholoric and phosphoric acids, alcohols and natural oils. Machine housings Displays Orthotic and prosthetic devices Vehicle components Available Sizes SHEET Sheet Sizes: 48" x 96" Thicknesses: 1/16", 3/32", 1/8", 3/16", 1/4" ROD Lengths: 8’ for 1/4” to 2” DIA., 4’ for 2-1/4” to 6” DIA. --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 4" 5" 6" ANNEALED PLATE Plate Sizes: 12" x 48", 24" x 48", 48" x 96" , 48" x 120" --Thicknesses-- 1/16" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 4"

Suppliers

Company
Product
Description
Supplier Links
ABS Sheet & Rod -  - Total Plastics, Inc.
Kalamazoo, MI, USA
ABS Sheet & Rod
ABS Sheet & Rod
Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used for mechanical purposes, and also has good electrical properties. ABS is strong, rigid and tough and can withstand temperatures between -13 °F and 140 °F without affecting its impact resistance. Dimensional stability under load of ABS is excellent. ABS is resistant to aqueous acids, alkalis, hydrocholoric and phosphoric acids, alcohols and natural oils. Machine housings Displays Orthotic and prosthetic devices Vehicle components Available Sizes SHEET Sheet Sizes: 48" x 96" Thicknesses: 1/16", 3/32", 1/8", 3/16", 1/4" ROD Lengths: 8’ for 1/4” to 2” DIA., 4’ for 2-1/4” to 6” DIA. --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 4" 5" 6" ANNEALED PLATE Plate Sizes: 12" x 48", 24" x 48", 48" x 96" , 48" x 120" --Thicknesses-- 1/16" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 4"

Natural and Black.
GP Colors: Black and White (One sided Haircell Finish).
Call TPI for Custom Colors and Textures.

ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used for mechanical purposes, and also has good electrical properties. ABS is strong, rigid and tough and can withstand temperatures between -13 °F and 140 °F without affecting its impact resistance. Dimensional stability under load of ABS is excellent. ABS is resistant to aqueous acids, alkalis, hydrocholoric and phosphoric acids, alcohols and natural oils.

  • Machine housings
  • Displays
  • Orthotic and prosthetic devices
  • Vehicle components

Available Sizes

SHEET

Sheet Sizes: 48" x 96"
Thicknesses: 1/16", 3/32", 1/8", 3/16", 1/4"

ROD

Lengths: 8’ for 1/4” to 2” DIA., 4’ for 2-1/4” to 6” DIA.

--Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 4" 5" 6"

ANNEALED PLATE

Plate Sizes: 12" x 48", 24" x 48", 48" x 96" , 48" x 120"

--Thicknesses-- 1/16" 1/8" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 4"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ABS Sheet & Rod
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2104-1291 - WAGO
Specs
Form / Shape Plate
Thickness 1.2 inch (30.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details