Total Plastics, Inc. PEEK™

Description
PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance. PEEK can be used continuously at 480 °F (250 °C) and in hot water or steam without permanent loss in physical properties. For hostile environments PEEK is a high strength alternative to fluoropolymers. PEEK carries a V-O flammability rating and exhibits very low smoke and toxic gas emission when exposed to flame. PLATE Chemical Resistance High Working Temperatures Excellent Wear Capabilities High Strength Low Smoke/Gas Emission Available Sizes PLATE Plate Sizes: 12" x 12", 24" x 48" --Thicknesses-- 3/8" 1/2" 3/4" 1" 1-1/2" 2" ROD Lengths: 8’, 10' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" 2-1/2" 3"
Description
PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance. PEEK can be used continuously at 480 °F (250 °C) and in hot water or steam without permanent loss in physical properties. For hostile environments PEEK is a high strength alternative to fluoropolymers. PEEK carries a V-O flammability rating and exhibits very low smoke and toxic gas emission when exposed to flame. PLATE Chemical Resistance High Working Temperatures Excellent Wear Capabilities High Strength Low Smoke/Gas Emission Available Sizes PLATE Plate Sizes: 12" x 12", 24" x 48" --Thicknesses-- 3/8" 1/2" 3/4" 1" 1-1/2" 2" ROD Lengths: 8’, 10' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" 2-1/2" 3"

Suppliers

Company
Product
Description
Supplier Links
PEEK™ -  - Total Plastics, Inc.
Kalamazoo, MI, USA
PEEK™
PEEK™
PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance. PEEK can be used continuously at 480 °F (250 °C) and in hot water or steam without permanent loss in physical properties. For hostile environments PEEK is a high strength alternative to fluoropolymers. PEEK carries a V-O flammability rating and exhibits very low smoke and toxic gas emission when exposed to flame. PLATE Chemical Resistance High Working Temperatures Excellent Wear Capabilities High Strength Low Smoke/Gas Emission Available Sizes PLATE Plate Sizes: 12" x 12", 24" x 48" --Thicknesses-- 3/8" 1/2" 3/4" 1" 1-1/2" 2" ROD Lengths: 8’, 10' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" 2-1/2" 3"

PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance. PEEK can be used continuously at 480 °F (250 °C) and in hot water or steam without permanent loss in physical properties. For hostile environments PEEK is a high strength alternative to fluoropolymers. PEEK carries a V-O flammability rating and exhibits very low smoke and toxic gas emission when exposed to flame.

PLATE

  • Chemical Resistance
  • High Working Temperatures
  • Excellent Wear Capabilities
  • High Strength
  • Low Smoke/Gas Emission

Available Sizes

PLATE

Plate Sizes: 12" x 12", 24" x 48"
--Thicknesses-- 3/8" 1/2" 3/4" 1" 1-1/2" 2"

ROD

Lengths: 8’, 10'
--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" 2-1/2" 3"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PEEK™
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 284-316 - WAGO
Specs
Form / Shape Plate
Thickness 1.32 inch (33.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details