Total Plastics, Inc. SINTIMID™

Description
Sintimid™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid™ T bearing grade offers improved wear resistance and high PV capabilities at elevated temperatures. Unlike other polyamide-imides, Sintimid™ T requires no post-curing. Work with Sintimid™ T where close tolerance and high purity is required. Since post-curing is not required after making Sintimid™ T, costs associated with that process can be eliminated. Sintimid™ V Polymide stock shapes provide a superior combination of high temperature, bearing, wear, and mechanical properties, making it an ideal choice for the most demanding applications. Sintimid™ V is characterized by its long term thermal stability, outstanding wear resistance, high creep resistance, and strength, up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and Graphite are available for applications requiring improved wear resistance and lower coefficients of friction. PLATE Water handling units Bearings Bushings Wear pads Seals Compressors Pump parts Available Sizes PLATE Plate Sizes: 15' x 15', 15' x 30' --Diameters-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2" ROD Lengths: 15" --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" * 1-1/2" * 2" * *Also Availalble in 30"
Description
Sintimid™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid™ T bearing grade offers improved wear resistance and high PV capabilities at elevated temperatures. Unlike other polyamide-imides, Sintimid™ T requires no post-curing. Work with Sintimid™ T where close tolerance and high purity is required. Since post-curing is not required after making Sintimid™ T, costs associated with that process can be eliminated. Sintimid™ V Polymide stock shapes provide a superior combination of high temperature, bearing, wear, and mechanical properties, making it an ideal choice for the most demanding applications. Sintimid™ V is characterized by its long term thermal stability, outstanding wear resistance, high creep resistance, and strength, up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and Graphite are available for applications requiring improved wear resistance and lower coefficients of friction. PLATE Water handling units Bearings Bushings Wear pads Seals Compressors Pump parts Available Sizes PLATE Plate Sizes: 15' x 15', 15' x 30' --Diameters-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2" ROD Lengths: 15" --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" * 1-1/2" * 2" * *Also Availalble in 30"

Suppliers

Company
Product
Description
Supplier Links
SINTIMID™ -  - Total Plastics, Inc.
Kalamazoo, MI, USA
SINTIMID™
SINTIMID™
Sintimid™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid™ T bearing grade offers improved wear resistance and high PV capabilities at elevated temperatures. Unlike other polyamide-imides, Sintimid™ T requires no post-curing. Work with Sintimid™ T where close tolerance and high purity is required. Since post-curing is not required after making Sintimid™ T, costs associated with that process can be eliminated. Sintimid™ V Polymide stock shapes provide a superior combination of high temperature, bearing, wear, and mechanical properties, making it an ideal choice for the most demanding applications. Sintimid™ V is characterized by its long term thermal stability, outstanding wear resistance, high creep resistance, and strength, up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and Graphite are available for applications requiring improved wear resistance and lower coefficients of friction. PLATE Water handling units Bearings Bushings Wear pads Seals Compressors Pump parts Available Sizes PLATE Plate Sizes: 15' x 15', 15' x 30' --Diameters-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2" ROD Lengths: 15" --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" * 1-1/2" * 2" * *Also Availalble in 30"

Sintimid™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid™ T bearing grade offers improved wear resistance and high PV capabilities at elevated temperatures. Unlike other polyamide-imides, Sintimid™ T requires no post-curing. Work with Sintimid™ T where close tolerance and high purity is required. Since post-curing is not required after making Sintimid™ T, costs associated with that process can be eliminated. Sintimid™ V Polymide stock shapes provide a superior combination of high temperature, bearing, wear, and mechanical properties, making it an ideal choice for the most demanding applications. Sintimid™ V is characterized by its long term thermal stability, outstanding wear resistance, high creep resistance, and strength, up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and Graphite are available for applications requiring improved wear resistance and lower coefficients of friction.

PLATE

  • Water handling units
  • Bearings
  • Bushings
  • Wear pads
  • Seals
  • Compressors
  • Pump parts

Available Sizes

PLATE

Plate Sizes: 15' x 15', 15' x 30'
--Diameters-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2"

ROD

Lengths: 15"
--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" * 1-1/2" * 2" *

*Also Availalble in 30"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name SINTIMID™
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2006-1391 - WAGO
Specs
Form / Shape Plate
Thickness 1.19 inch (30.1 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details